TE Connectivity Eurocard Connectors 148714-1

Description
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 148714-1 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
148714-1
Eurocard Connectors 148714-1
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 48
  • Number of Rows : 3
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : A, C

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-148714-1
Electronic Connector 407-148714-1
Conn Shrouded Header HDR 48 POS 2.54mm Solder RA Thru-Hole Product overview: 148714-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-148714-1 can be used for catalog matching and distributor lookup.

Conn Shrouded Header HDR 48 POS 2.54mm Solder RA Thru-Hole Product overview: 148714-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-148714-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - A128020-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A128020-ND
DIN 41612 A128020-ND
48 Position Din Connector Header, Male Pins Through Hole, Right Angle

48 Position Din Connector Header, Male Pins Through Hole, Right Angle

Buy Now Datasheet
Assy,pin,euro, C/2 ,l-Free, Amp - Te Connectivity - 76AC1818 - Newark, An Avnet Company
Chicago, IL, United States
Assy,pin,euro, C/2 ,l-Free, Amp - Te Connectivity
76AC1818
Assy,pin,euro, C/2 ,l-Free, Amp - Te Connectivity 76AC1818
ASSY,PIN,EURO, C/2 ,L-FREE,

ASSY,PIN,EURO, C/2 ,L-FREE,

Supplier's Site
Assy,pin,euro, C/2 ,l-Free, Amp - Te Connectivity - 76R6833 - Newark, An Avnet Company
Chicago, IL, United States
Assy,pin,euro, C/2 ,l-Free, Amp - Te Connectivity
76R6833
Assy,pin,euro, C/2 ,l-Free, Amp - Te Connectivity 76R6833
ASSY,PIN,EURO, C/2 ,L-FREE,

ASSY,PIN,EURO, C/2 ,L-FREE,

Supplier's Site
Backplane Connectors - DIN 41612 - 148714-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
148714-1
Backplane Connectors - DIN 41612 148714-1
CONN DIN HDR 48POS PCB RA

CONN DIN HDR 48POS PCB RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 148714-1 407-148714-1 A128020-ND 76AC1818 148714-1
Product Name Eurocard Connectors Electronic Connector DIN 41612 Assy,pin,euro, C/2 ,l-Free, Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Header, Male Pins
Mounting Board Mount Through Hole, Right Angle
Gender Male / Plug
Unlock Full Specs
to access all available technical data