TE Connectivity High Frequency & RF Inductors 5-1624055-5

Description
Body Features Lead Type : Radial-Leaded Dimensions Product Diameter : 8.7 MM  [.342 INCH ] Product Length : 12 MM  [.472 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : .3 DC Resistance (OHM) : 2.1 Inductance (MICHEN) : 1000 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .0013 Other Inductor Quality Factor : 40 Packaging Features Packaging Method : Bulk Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Package Size Code : 0914 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Lead Type : Radial-Leaded Dimensions Product Diameter : 8.7 MM  [.342 INCH ] Product Length : 12 MM  [.472 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : .3 DC Resistance (OHM) : 2.1 Inductance (MICHEN) : 1000 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .0013 Other Inductor Quality Factor : 40 Packaging Features Packaging Method : Bulk Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Package Size Code : 0914 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 5-1624055-5 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
5-1624055-5
High Frequency & RF Inductors 5-1624055-5
Body Features Lead Type : Radial-Leaded Dimensions Product Diameter : 8.7 MM  [.342 INCH ] Product Length : 12 MM  [.472 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : .3 DC Resistance (OHM) : 2.1 Inductance (MICHEN) : 1000 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .0013 Other Inductor Quality Factor : 40 Packaging Features Packaging Method : Bulk Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Package Size Code : 0914 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Lead Type : Radial-Leaded

Dimensions


  • Product Diameter : 8.7 MM  [.342 INCH ]
  • Product Length : 12 MM  [.472 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : .3
  • DC Resistance (OHM) : 2.1
  • Inductance (MICHEN) : 1000
  • Passive Component Tolerance (PCT) : 10
  • Self Resonant Frequency (GHZ) : .0013

Other


  • Inductor Quality Factor : 40

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : Radio Frequency
  • Package Size Code : 0914

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 5-1624055-5
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 1000 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176086-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 8-1624113-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.2 microH
View Details
2 suppliers
EMC Chokes - 823904-SF - TE Connectivity
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Frequency & RF Inductors - 5-1624113-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.3000 microH
View Details
2 suppliers