TE Connectivity High Frequency & RF Inductors 1-1624108-1

Description
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .32 Electrical Characteristics Current Rating (Max) (MAMP) : 320 DC Resistance (OHM) : .65 Inductance (MICHEN) : .0047 Passive Component Tolerance (PCT) : .2 Self Resonant Frequency (GHZ) : 6 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 13 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .32 Electrical Characteristics Current Rating (Max) (MAMP) : 320 DC Resistance (OHM) : .65 Inductance (MICHEN) : .0047 Passive Component Tolerance (PCT) : .2 Self Resonant Frequency (GHZ) : 6 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 13 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 1-1624108-1 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
1-1624108-1
High Frequency & RF Inductors 1-1624108-1
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .32 Electrical Characteristics Current Rating (Max) (MAMP) : 320 DC Resistance (OHM) : .65 Inductance (MICHEN) : .0047 Passive Component Tolerance (PCT) : .2 Self Resonant Frequency (GHZ) : 6 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 13 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount

Dimensions


  • Passive Component Dimensions (MM) : 1 x .5 x .32

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 320
  • DC Resistance (OHM) : .65
  • Inductance (MICHEN) : .0047
  • Passive Component Tolerance (PCT) : .2
  • Self Resonant Frequency (GHZ) : 6

Other


  • Comment : Tolerance 0.2nH.
  • Inductor Quality Factor : 13

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Inductor Type : High Frequency
  • Package Size Code : 0402

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 1-1624108-1
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 8-1624113-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.4700 microH
View Details
2 suppliers
Inductors, Coils, Chokes - Fixed Inductors - 1039345-3631B330LL - Win Source Electronics
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 33 microH
View Details
4 suppliers
High Frequency & RF Inductors - 5-1624108-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0034 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
High Frequency & RF Inductors - 1624036-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 8.2 microH
View Details