TE Connectivity Definite Purpose Contactors 5-1611023-4

Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 90 Pole Configuration : 3 Dimensions Wire Size (MMSQ) : 2.08 - 53.5 Wire Size (AWG) : 14 - 0 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 120 Definite Purpose Contactor Coil Resistance (OHM) : 15.6 Definite Purpose Contactor Coil Voltage Rating (VAC) : 120 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : SEMKO Certified, CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Other Torque (INLBS) : 50 Packaging Features Packaging Method : Individual Product Type Features Arc Cover : With Contactor Type : Definite Purpose Model : 96 Molded : Yes Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Box Lug, Quick Connect Termination Features Coil Termination : Quick Connect, 6-32 Screw
Request a Quote
Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 90 Pole Configuration : 3 Dimensions Wire Size (MMSQ) : 2.08 - 53.5 Wire Size (AWG) : 14 - 0 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 120 Definite Purpose Contactor Coil Resistance (OHM) : 15.6 Definite Purpose Contactor Coil Voltage Rating (VAC) : 120 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : SEMKO Certified, CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Other Torque (INLBS) : 50 Packaging Features Packaging Method : Individual Product Type Features Arc Cover : With Contactor Type : Definite Purpose Model : 96 Molded : Yes Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Box Lug, Quick Connect Termination Features Coil Termination : Quick Connect, 6-32 Screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose Contactors - 5-1611023-4 - TE Connectivity
Berwyn, PA, United States
Definite Purpose Contactors
5-1611023-4
Definite Purpose Contactors 5-1611023-4
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 90 Pole Configuration : 3 Dimensions Wire Size (MMSQ) : 2.08 - 53.5 Wire Size (AWG) : 14 - 0 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 120 Definite Purpose Contactor Coil Resistance (OHM) : 15.6 Definite Purpose Contactor Coil Voltage Rating (VAC) : 120 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : SEMKO Certified, CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Other Torque (INLBS) : 50 Packaging Features Packaging Method : Individual Product Type Features Arc Cover : With Contactor Type : Definite Purpose Model : 96 Molded : Yes Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Box Lug, Quick Connect Termination Features Coil Termination : Quick Connect, 6-32 Screw

Configuration Features


  • Auxiliary Switch Contact Arrangement : Without

Contact Features


  • Contact Base Material : Silver Cadmium Oxide
  • Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM
  • Definite Purpose Contactor Contact Current Rating (AMP) : 90
  • Pole Configuration : 3

Dimensions


  • Wire Size (MMSQ) : 2.08 - 53.5
  • Wire Size (AWG) : 14 - 0

Electrical Characteristics


  • Actuating System : AC
  • Coil Voltage (Max) (VAC) : 120
  • Definite Purpose Contactor Coil Resistance (OHM) : 15.6
  • Definite Purpose Contactor Coil Voltage Rating (VAC) : 120
  • Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600

Industry Standards


  • Agency Approval : SEMKO Certified, CSA Certified, UL Recognized
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Definite Purpose Contactor Mounting Type : Panel
  • Mounting Plate : With

Other


  • Torque (INLBS) : 50

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Arc Cover : With
  • Contactor Type : Definite Purpose
  • Model : 96
  • Molded : Yes
  • Product Category : Electromechanical Relays
  • Product Classification : Relays - Contactors
  • Product Type : Contactor
  • Terminal Configuration : Box Lug, Quick Connect

Termination Features


  • Coil Termination : Quick Connect, 6-32 Screw
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 5-1611023-4
Product Name Definite Purpose Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 9-1611015-9 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 277 volts
View Details
Contactors - 41-2-2071576-2-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details