TE Connectivity Knobs KLN700B1/4

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1701-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black"

Buy Now Datasheet
Knob; 0.740 in.; Straight Knurl; 0.250 in.; Black; Alcoswitch - 70156330 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; 0.740 in.; Straight Knurl; 0.250 in.; Black; Alcoswitch
70156330
Knob; 0.740 in.; Straight Knurl; 0.250 in.; Black; Alcoswitch 70156330
Material: Machined Aluminum Alloy Stock Finish: Gloss Anodize Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point

  • Material: Machined Aluminum Alloy Stock
  • Finish: Gloss Anodize
  • Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point
Supplier's Site
Straight Knurled Knob W/ Line Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity - 20F950 - Newark, An Avnet Company
Chicago, IL, United States
Straight Knurled Knob W/ Line Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity
20F950
Straight Knurled Knob W/ Line Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity 20F950
STRAIGHT KNURLED KNOB W/ LINE IND 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Line; Knob Diameter:18.8mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No

STRAIGHT KNURLED KNOB W/ LINE IND 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Line; Knob Diameter:18.8mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 450-1701-ND 70156330 20F950
Product Name Knobs Knob; 0.740 in.; Straight Knurl; 0.250 in.; Black; Alcoswitch Straight Knurled Knob W/ Line Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal Metal Metal
Knob Type Round
Unlock Full Specs
to access all available technical data

Similar Products

3/8-16 Red Acetal Tee Knob & Cap Screw Ass'y, 3/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 3/8-16
View Details
Instrumentation Knob - 8558 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Clamping Knobs - 2845461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Colors / Finishes Available Black
Knob Material Plastic
View Details