TE Connectivity Circuit Breakers 5-1393250-6

Description
Body Features Actuator Color : Black Bezel Color : Black Configuration Features Circuit Function : Series Trip Number of Poles : 1 Contact Features Trip Time at 200% (SEC) : 2.2 - 15 Dimensions Panel Thickness (Recommended) : 1.91 - 2.67 MM  [.075 - .105 INCH ] Electrical Characteristics Current Rating (AMP) : 4 Interrupt Capacity : 1000A @ 250VAC/32VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 32 Identification Marking Stamped Marking Type : White Reset Marking Mechanical Attachment Mounting Bushing : None Mounting Options : Snap-In Panel Mount Product Type Features Actuator Type : Push to Reset Circuit Breaker Style : Fuse Holder Type Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Bezel Color : Black Configuration Features Circuit Function : Series Trip Number of Poles : 1 Contact Features Trip Time at 200% (SEC) : 2.2 - 15 Dimensions Panel Thickness (Recommended) : 1.91 - 2.67 MM  [.075 - .105 INCH ] Electrical Characteristics Current Rating (AMP) : 4 Interrupt Capacity : 1000A @ 250VAC/32VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 32 Identification Marking Stamped Marking Type : White Reset Marking Mechanical Attachment Mounting Bushing : None Mounting Options : Snap-In Panel Mount Product Type Features Actuator Type : Push to Reset Circuit Breaker Style : Fuse Holder Type Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5-1393250-6 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
5-1393250-6
Circuit Breakers 5-1393250-6
Body Features Actuator Color : Black Bezel Color : Black Configuration Features Circuit Function : Series Trip Number of Poles : 1 Contact Features Trip Time at 200% (SEC) : 2.2 - 15 Dimensions Panel Thickness (Recommended) : 1.91 - 2.67 MM  [.075 - .105 INCH ] Electrical Characteristics Current Rating (AMP) : 4 Interrupt Capacity : 1000A @ 250VAC/32VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 32 Identification Marking Stamped Marking Type : White Reset Marking Mechanical Attachment Mounting Bushing : None Mounting Options : Snap-In Panel Mount Product Type Features Actuator Type : Push to Reset Circuit Breaker Style : Fuse Holder Type Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Actuator Color : Black
  • Bezel Color : Black

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1

Contact Features


  • Trip Time at 200% (SEC) : 2.2 - 15

Dimensions


  • Panel Thickness (Recommended) : 1.91 - 2.67 MM  [.075 - .105 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 4
  • Interrupt Capacity : 1000A @ 250VAC/32VDC
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 32

Identification Marking


  • Stamped Marking Type : White Reset Marking

Mechanical Attachment


  • Mounting Bushing : None
  • Mounting Options : Snap-In Panel Mount

Product Type Features


  • Actuator Type : Push to Reset
  • Circuit Breaker Style : Fuse Holder Type
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Buy Now Datasheet
Circuit Breakers - 5-1393250-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
5-1393250-6
Circuit Breakers 5-1393250-6
W28

W28

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 5-1393250-6 5-1393250-6
Product Name Circuit Breakers Circuit Breakers
Rated Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 7-1393254-0 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
3 suppliers
Circuit Breakers - 6-1393246-6 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
4 suppliers
Circuit Breakers - PB409-ND - DigiKey
Specs
Rated Current 35 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
3 suppliers
Circuit Breakers - 8-1393254-8 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details