TE Connectivity High Speed Digital & Data Cable 2358584-1

Description
Body Features Coax Inner Shield Material : Aluminized Polyester Conductor Material : Tin-Plated Copper Insulation Material : Foam Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Capacity : .35 Shield Material : Tin-Coated Copper Shield Style : Braid Contact Features Coax Outer Shield Material : Braid Dimensions Overall Core Diameter (MM) : .99 Overall Outside Diameter (MM) : 7.2 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Product Type Features Product Classification : Ethernet Product Type : Cable Signal Characteristics Velocity of Propagation : 65% Usage Conditions Cable Type : High Speed Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Description
Body Features Coax Inner Shield Material : Aluminized Polyester Conductor Material : Tin-Plated Copper Insulation Material : Foam Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Capacity : .35 Shield Material : Tin-Coated Copper Shield Style : Braid Contact Features Coax Outer Shield Material : Braid Dimensions Overall Core Diameter (MM) : .99 Overall Outside Diameter (MM) : 7.2 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Product Type Features Product Classification : Ethernet Product Type : Cable Signal Characteristics Velocity of Propagation : 65% Usage Conditions Cable Type : High Speed Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 2358584-1 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
2358584-1
High Speed Digital & Data Cable 2358584-1
Body Features Coax Inner Shield Material : Aluminized Polyester Conductor Material : Tin-Plated Copper Insulation Material : Foam Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Capacity : .35 Shield Material : Tin-Coated Copper Shield Style : Braid Contact Features Coax Outer Shield Material : Braid Dimensions Overall Core Diameter (MM) : .99 Overall Outside Diameter (MM) : 7.2 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Product Type Features Product Classification : Ethernet Product Type : Cable Signal Characteristics Velocity of Propagation : 65% Usage Conditions Cable Type : High Speed Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Coax Inner Shield Material : Aluminized Polyester
  • Conductor Material : Tin-Plated Copper
  • Insulation Material : Foam Polyethylene
  • Jacket Color : Light Blue
  • Jacket Material : LSFRZH
  • Shield Capacity : .35
  • Shield Material : Tin-Coated Copper
  • Shield Style : Braid

Contact Features


  • Coax Outer Shield Material : Braid

Dimensions


  • Overall Core Diameter (MM) : .99
  • Overall Outside Diameter (MM) : 7.2
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Product Type Features


  • Product Classification : Ethernet
  • Product Type : Cable

Signal Characteristics


  • Velocity of Propagation : 65%

Usage Conditions


  • Cable Type : High Speed
  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 2358584-1
Product Name High Speed Digital & Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2-2322422-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 44.29 ft (135 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
High Speed I/O Cable Assemblies - 2-2205132-3 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 6.56 ft (20 dm)
View Details
7 suppliers
High Speed Digital & Data Cable - 440563-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
High Speed I/O Cable Assemblies - 2323766-1 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers