TE Connectivity Twisted Pair Cable 1939708-1

Description
Body Features Conductor Material : Copper Wire & Cable Insulation Material : PE Configuration Features Number of Conductors : 8 Number of Pairs : 8 Number of Strands : 7 Dimensions Cable Length : 100 M  [328.08 FT ] Conductor Diameter Range : .48 MM  [.019 INCH ] Outside Cable Diameter : 6.5 MM  [.26 INCH ] Strand Size (AWG) : 26 Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Usage Conditions Cable Type : Industrial Cable Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Copper Wire & Cable Insulation Material : PE Configuration Features Number of Conductors : 8 Number of Pairs : 8 Number of Strands : 7 Dimensions Cable Length : 100 M  [328.08 FT ] Conductor Diameter Range : .48 MM  [.019 INCH ] Outside Cable Diameter : 6.5 MM  [.26 INCH ] Strand Size (AWG) : 26 Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Usage Conditions Cable Type : Industrial Cable Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 1939708-1 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
1939708-1
Twisted Pair Cable 1939708-1
Body Features Conductor Material : Copper Wire & Cable Insulation Material : PE Configuration Features Number of Conductors : 8 Number of Pairs : 8 Number of Strands : 7 Dimensions Cable Length : 100 M  [328.08 FT ] Conductor Diameter Range : .48 MM  [.019 INCH ] Outside Cable Diameter : 6.5 MM  [.26 INCH ] Strand Size (AWG) : 26 Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Usage Conditions Cable Type : Industrial Cable Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]

Body Features


  • Conductor Material : Copper
  • Wire & Cable Insulation Material : PE

Configuration Features


  • Number of Conductors : 8
  • Number of Pairs : 8
  • Number of Strands : 7

Dimensions


  • Cable Length : 100 M  [328.08 FT ]
  • Conductor Diameter Range : .48 MM  [.019 INCH ]
  • Outside Cable Diameter : 6.5 MM  [.26 INCH ]
  • Strand Size (AWG) : 26
  • Wire Size (MMSQ) : .14
  • Wire Size (AWG) : 26

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Usage Conditions


  • Cable Type : Industrial Cable
  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Buy Now Datasheet
Multiple Conductor Cables - A122065-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A122065-DS-ND
Multiple Conductor Cables A122065-DS-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 26 AWG Foil, Braid Enter Number of Meters in Order Quantity

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 26 AWG Foil, Braid Enter Number of Meters in Order Quantity

Buy Now Datasheet
Cable Assemblies - 1939708-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1939708-1
Cable Assemblies 1939708-1
Industrial Ethernet Cat5e (AWG

Industrial Ethernet Cat5e (AWG

Buy Now
Shielded Multipair Cable 4Pr, Green, Per M; Cable Shielding Te Connectivity - 07R7298 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr, Green, Per M; Cable Shielding Te Connectivity
07R7298
Shielded Multipair Cable 4Pr, Green, Per M; Cable Shielding Te Connectivity 07R7298
SHIELDED MULTIPAIR CABLE 4PR, GREEN, PER M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Color:Green RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR, GREEN, PER M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Network Cables Cable Assemblies Cable Assemblies
Product Number 1939708-1 A122065-DS-ND 1939708-1 07R7298
Product Name Twisted Pair Cable Multiple Conductor Cables Cable Assemblies Shielded Multipair Cable 4Pr, Green, Per M; Cable Shielding Te Connectivity
Product Category Cable Cable
Cable Insulation Polyethylene; PE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant RoHS
Number of Conductors 8 # 8 #
Unlock Full Specs
to access all available technical data