TE Connectivity High Speed Digital & Data Cable 440900-001

Description
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.5 MM  [.059 INCH ] Conductor Diameter Range : .48 MM  [.019 INCH ] Outside Cable Diameter : 2.44 MM  [.096 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .0000308 PFM  [30.8 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayolin F, Rayolin Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 66 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.5 MM  [.059 INCH ] Conductor Diameter Range : .48 MM  [.019 INCH ] Outside Cable Diameter : 2.44 MM  [.096 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .0000308 PFM  [30.8 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayolin F, Rayolin Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 66 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 440900-001 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
440900-001
High Speed Digital & Data Cable 440900-001
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.5 MM  [.059 INCH ] Conductor Diameter Range : .48 MM  [.019 INCH ] Outside Cable Diameter : 2.44 MM  [.096 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .0000308 PFM  [30.8 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayolin F, Rayolin Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 66 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Silver-Plated High Strength Copper
  • Jacket Material : Thermorad S
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 1.5 MM  [.059 INCH ]
  • Conductor Diameter Range : .48 MM  [.019 INCH ]
  • Outside Cable Diameter : 2.44 MM  [.096 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Capacitance : .0000308 PFM  [30.8 PFF ]
  • Impedance (OHM) : 50

Other


  • Dielectric Material : Rayolin F, Rayolin

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 66

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 440900-001
Product Name High Speed Digital & Data Cable
Standards / Certifications Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016695-4 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.6562 ft (2 dm)
View Details
4 suppliers
Modular Twisted Pair Cable Assemblies - 2178127-3 - TE Connectivity
Specs
Product Type Cloudsplitter Plug
Cable Type Twisted Pair
Cable Length 32.81 ft (100 dm)
View Details
5 suppliers
High Speed Digital & Data Cable - 908739-000 - TE Connectivity
Specs
Standards / Certifications Not EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 2-2322422-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 36.09 ft (110 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers