TE Connectivity RF Cable Assemblies 2483396-1

Description
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Dimensions Outside Cable Diameter : 4 MM  [.157 INCH ] Electrical Characteristics Impedance (OHM) : 75 Operating Voltage (V) : 170 Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Cable Assembly Length : .152 M  [.499 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : HDBNC Plug Cable Assembly Type : BNC to HDBNC Coax Cable Type : NFC55a NF Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Dimensions Outside Cable Diameter : 4 MM  [.157 INCH ] Electrical Characteristics Impedance (OHM) : 75 Operating Voltage (V) : 170 Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Cable Assembly Length : .152 M  [.499 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : HDBNC Plug Cable Assembly Type : BNC to HDBNC Coax Cable Type : NFC55a NF Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2483396-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2483396-1
RF Cable Assemblies 2483396-1
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Dimensions Outside Cable Diameter : 4 MM  [.157 INCH ] Electrical Characteristics Impedance (OHM) : 75 Operating Voltage (V) : 170 Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Cable Assembly Length : .152 M  [.499 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : HDBNC Plug Cable Assembly Type : BNC to HDBNC Coax Cable Type : NFC55a NF Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Body Features


  • Body Plating Material : Nickel
  • Cable Color : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 1

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Phosphor Bronze

Dimensions


  • Outside Cable Diameter : 4 MM  [.157 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75
  • Operating Voltage (V) : 170

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Cable Assembly Length : .152 M  [.499 FT ]
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly (End A) : BNC Plug
  • Cable Assembly (End B) : HDBNC Plug
  • Cable Assembly Type : BNC to HDBNC
  • Coax Cable Type : NFC55a NF

Usage Conditions


  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now Datasheet
Coaxial Cable - 164819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
164819
Coaxial Cable 164819
TE Connectivity 2483396-1 Coaxial Cable

TE Connectivity 2483396-1 Coaxial Cable

Supplier's Site
Coaxial Cables (RF) - 343-2483396-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2483396-1-ND
Coaxial Cables (RF) 343-2483396-1-ND
"COAX CBL BNC TO HD-BNC 5.9"""

"COAX CBL BNC TO HD-BNC 5.9"""

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2483396-1 164819 343-2483396-1-ND
Product Name RF Cable Assemblies Coaxial Cable Coaxial Cables (RF)
Application RF Networking RF
Product Type BNC Plug
Cable Length 0.4987 ft (1.52 dm) 0.4987 ft (1.52 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2322422-7 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 13.12 ft (40 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Coaxial Cables (RF) - A132096-500-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE)
Cable Conductor Copper, Silver Coated
View Details
4 suppliers
RF Cable Assemblies - 2016677-3 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 2 Plug
Cable Length 0.5577 ft (1.7 dm)
View Details
2 suppliers