TE Connectivity High Speed Digital & Data Cable 440499-000

Description
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : .79 MM  [.031 INCH ] Conductor Diameter Range : .3 MM  [.012 INCH ] Outside Cable Diameter : 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Capacitance : .0000286 PFM  [28.6 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 71 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : .79 MM  [.031 INCH ] Conductor Diameter Range : .3 MM  [.012 INCH ] Outside Cable Diameter : 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Capacitance : .0000286 PFM  [28.6 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 71 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 440499-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
440499-000
High Speed Digital & Data Cable 440499-000
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : .79 MM  [.031 INCH ] Conductor Diameter Range : .3 MM  [.012 INCH ] Outside Cable Diameter : 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Capacitance : .0000286 PFM  [28.6 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 71 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Silver-Plated High Strength Copper
  • Jacket Material : Thermorad S
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : .79 MM  [.031 INCH ]
  • Conductor Diameter Range : .3 MM  [.012 INCH ]
  • Outside Cable Diameter : 1.57 MM  [.062 INCH ]
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Capacitance : .0000286 PFM  [28.6 PFF ]
  • Impedance (OHM) : 50

Other


  • Dielectric Material : Rayfoam L

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 71

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 440499-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 509567-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - 440005-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 110 C (-67 to 230 F)
View Details
High Speed Digital & Data Cable - 581269-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed I/O Cable Assemblies - 2-2205130-1 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 1.64 ft (5 dm)
View Details
4 suppliers