TE Connectivity High Speed Digital & Data Cable 440005-000

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Diameter : 3.51 MM  [.138 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Round Braid, Single Dimensions Cable Dielectric Diameter : 2.97 MM  [.117 INCH ] Conductor Diameter Range : .9 MM  [.036 INCH ] Outside Cable Diameter : 4.77 MM  [.188 INCH ] Wire Size (MMSQ) : .4105 Wire Size (AWG) : 21 Electrical Characteristics Capacitance : .0000308 PFM  [30.8 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayolin F, Rayolin Product Source : US, UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 65 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Diameter : 3.51 MM  [.138 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Round Braid, Single Dimensions Cable Dielectric Diameter : 2.97 MM  [.117 INCH ] Conductor Diameter Range : .9 MM  [.036 INCH ] Outside Cable Diameter : 4.77 MM  [.188 INCH ] Wire Size (MMSQ) : .4105 Wire Size (AWG) : 21 Electrical Characteristics Capacitance : .0000308 PFM  [30.8 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayolin F, Rayolin Product Source : US, UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 65 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 440005-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
440005-000
High Speed Digital & Data Cable 440005-000
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Diameter : 3.51 MM  [.138 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Round Braid, Single Dimensions Cable Dielectric Diameter : 2.97 MM  [.117 INCH ] Conductor Diameter Range : .9 MM  [.036 INCH ] Outside Cable Diameter : 4.77 MM  [.188 INCH ] Wire Size (MMSQ) : .4105 Wire Size (AWG) : 21 Electrical Characteristics Capacitance : .0000308 PFM  [30.8 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayolin F, Rayolin Product Source : US, UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 65 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Thermorad S
  • Shield Diameter : 3.51 MM  [.138 INCH ]
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Round Braid, Single

Dimensions


  • Cable Dielectric Diameter : 2.97 MM  [.117 INCH ]
  • Conductor Diameter Range : .9 MM  [.036 INCH ]
  • Outside Cable Diameter : 4.77 MM  [.188 INCH ]
  • Wire Size (MMSQ) : .4105
  • Wire Size (AWG) : 21

Electrical Characteristics


  • Capacitance : .0000308 PFM  [30.8 PFF ]
  • Impedance (OHM) : 50

Other


  • Dielectric Material : Rayolin F, Rayolin
  • Product Source : US, UK

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 65

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 440005-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2479974-2 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 599062-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed I/O Cable Assemblies - 4-2340654-2 - TE Connectivity
Specs
Product Type QSFP28 Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
RF Cable Assemblies - 2479973-1 - TE Connectivity
Specs
Application RF
Product Type HDBNC Plug
Cable Length 0.4987 ft (1.52 dm)
View Details
3 suppliers