TE Connectivity High Speed Digital & Data Cable 440225-000

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 2.72 MM  [.107 INCH ] Conductor Diameter Range : 1.02 MM  [.04 INCH ] Outside Cable Diameter : 3.76 MM  [.148 INCH ] Wire Size (MMSQ) : .5176 Wire Size (AWG) : 20 Electrical Characteristics Capacitance : .0000264 PFM  [26.4 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Source : US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 2.72 MM  [.107 INCH ] Conductor Diameter Range : 1.02 MM  [.04 INCH ] Outside Cable Diameter : 3.76 MM  [.148 INCH ] Wire Size (MMSQ) : .5176 Wire Size (AWG) : 20 Electrical Characteristics Capacitance : .0000264 PFM  [26.4 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Source : US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 440225-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
440225-000
High Speed Digital & Data Cable 440225-000
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 2.72 MM  [.107 INCH ] Conductor Diameter Range : 1.02 MM  [.04 INCH ] Outside Cable Diameter : 3.76 MM  [.148 INCH ] Wire Size (MMSQ) : .5176 Wire Size (AWG) : 20 Electrical Characteristics Capacitance : .0000264 PFM  [26.4 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Source : US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Thermorad S
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 2.72 MM  [.107 INCH ]
  • Conductor Diameter Range : 1.02 MM  [.04 INCH ]
  • Outside Cable Diameter : 3.76 MM  [.148 INCH ]
  • Wire Size (MMSQ) : .5176
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Capacitance : .0000264 PFM  [26.4 PFF ]
  • Impedance (OHM) : 50

Other


  • Dielectric Material : Rayfoam L
  • Product Source : US

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 77

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 440225-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 4400883003 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
High Speed Digital & Data Cable - 440563-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
High Speed Digital & Data Cable - C07614-000 - TE Connectivity
Specs
Standards / Certifications Not EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - 300433-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details