TE Connectivity High Speed Digital & Data Cable 2320808-1

Description
Body Features Cable Color : Light Blue Conductor Material : Tin-Plated Copper Jacket Material : LSFRZH Shield Capacity : .85 Shield Material : Copper Shield Plating Material : Tin Shield Type : Braid Dimensions Outside Cable Diameter : 6.5 MM  [.256 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 100 Other Dielectric Material : Thermoplastic Polymer Signal Characteristics Velocity of Propagation (PCT) : 66 Usage Conditions Cable Type : High Speed Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote
Description
Body Features Cable Color : Light Blue Conductor Material : Tin-Plated Copper Jacket Material : LSFRZH Shield Capacity : .85 Shield Material : Copper Shield Plating Material : Tin Shield Type : Braid Dimensions Outside Cable Diameter : 6.5 MM  [.256 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 100 Other Dielectric Material : Thermoplastic Polymer Signal Characteristics Velocity of Propagation (PCT) : 66 Usage Conditions Cable Type : High Speed Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Shielding Raychem Te Connectivity, part number 58AC7782, is a Category 5e (Cat5e) quad high-speed data cable designed for railway applications. It features a ruggedized outer jacket made from cross-linked polyethylene, providing excellent resistance to chemicals, mechanical stresses, and extreme temperatures. The cable is compliant with EN45545-2, ensuring it meets fire safety standards for railway rolling stock. This cable consists of four conductors arranged in two pairs of 22 AWG, designed for an operating voltage of 300 V. It offers low smoke, fire retardant, and halogen-free properties, making it suitable for public transportation, railway, tram, metro, and heavy industrial applications. The cable can be supplied as standalone or in pre-assembled assemblies for quick installation. Its insulation has a resistance of over 500 M/km at 20 degrees Celsius, and the electrical resistance of the conductor is less than or equal to 60 km.

Datasheet Summary
Powered by GS/AI

The Cable Shielding Raychem Te Connectivity, part number 58AC7782, is a Category 5e (Cat5e) quad high-speed data cable designed for railway applications. It features a ruggedized outer jacket made from cross-linked polyethylene, providing excellent resistance to chemicals, mechanical stresses, and extreme temperatures. The cable is compliant with EN45545-2, ensuring it meets fire safety standards for railway rolling stock. This cable consists of four conductors arranged in two pairs of 22 AWG, designed for an operating voltage of 300 V. It offers low smoke, fire retardant, and halogen-free properties, making it suitable for public transportation, railway, tram, metro, and heavy industrial applications. The cable can be supplied as standalone or in pre-assembled assemblies for quick installation. Its insulation has a resistance of over 500 M/km at 20 degrees Celsius, and the electrical resistance of the conductor is less than or equal to 60 km.

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 2320808-1 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
2320808-1
High Speed Digital & Data Cable 2320808-1
Body Features Cable Color : Light Blue Conductor Material : Tin-Plated Copper Jacket Material : LSFRZH Shield Capacity : .85 Shield Material : Copper Shield Plating Material : Tin Shield Type : Braid Dimensions Outside Cable Diameter : 6.5 MM  [.256 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 100 Other Dielectric Material : Thermoplastic Polymer Signal Characteristics Velocity of Propagation (PCT) : 66 Usage Conditions Cable Type : High Speed Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Cable Color : Light Blue
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : LSFRZH
  • Shield Capacity : .85
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Braid

Dimensions


  • Outside Cable Diameter : 6.5 MM  [.256 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Impedance (OHM) : 100

Other


  • Dielectric Material : Thermoplastic Polymer

Signal Characteristics


  • Velocity of Propagation (PCT) : 66

Usage Conditions


  • Cable Type : High Speed
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
Multiple Conductor Cables - 484-2320808-1-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
484-2320808-1-ND
Multiple Conductor Cables 484-2320808-1-ND
4 (2 Pair) Conductor Multi-Pair, Cat5e Cable Blue 22 AWG Foil, Braid 3281' (1000.0m)

4 (2 Pair) Conductor Multi-Pair, Cat5e Cable Blue 22 AWG Foil, Braid 3281' (1000.0m)

Buy Now Datasheet
Cable Shielding Raychem Te Connectivity - 58AC7782 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Raychem Te Connectivity
58AC7782
Cable Shielding Raychem Te Connectivity 58AC7782
Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:2 Pair; Jacket Color:Light Blue; No. of Max Strands x Strand Size:-; Product Range:-RoHS Compliant: Yes

Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:2 Pair; Jacket Color:Light Blue; No. of Max Strands x Strand Size:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Network Cables Network Cables Cable Assemblies
Product Number 2320808-1 484-2320808-1-ND 58AC7782
Product Name High Speed Digital & Data Cable Multiple Conductor Cables Cable Shielding Raychem Te Connectivity
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2322422-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 6.56 to 7.22 ft (20 to 22 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
Twisted Pair Cable - 011727-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
High Speed I/O Cable Assemblies - 2-2205130-6 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 32.81 ft (100 dm)
View Details
4 suppliers