TE Connectivity High Speed Digital & Data Cable 01CJ70ABVA

Description
Body Features Coax Inner Shield Material : Aluminum/Polyester/A luminum Conductor Material : Solid Bare Copper Weld Insulation Material : Foam Polyethylene Jacket Color : Black Jacket Material : PVC Shield Capacity : .95 Shield Material : Aluminum/Polyester/A luminum Shield Style : Single Configuration Features Number of Coaxes : 1 Contact Features Coax Outer Shield Material : Braid Dimensions Cable Dielectric Diameter : 4.5685 MM  [.18 INCH ] Overall Core Diameter : 4.57 MM  [.275 INCH ] Overall Outside Diameter : 6.5 MM  [.256 INCH ] Wire Diameter : 1.01 MM  [.04 INCH ] Wire Size (MMSQ) : .81 Wire Size (AWG) : 18 Wire Size (CMA) : 1624 Electrical Characteristics Capacitance (PFF) : 17 Impedance (OHM) : 75 Other Dielectric Material : Foam Polyethylene Product Type Features Cable Style : Coax Cable Type : RG 6 Product Classification : Cable - Coaxial Product Type : Cable Wire/Cable Type : Coaxial Cable Signal Characteristics Velocity of Propagation : 78%
Request a Quote
Description
Body Features Coax Inner Shield Material : Aluminum/Polyester/A luminum Conductor Material : Solid Bare Copper Weld Insulation Material : Foam Polyethylene Jacket Color : Black Jacket Material : PVC Shield Capacity : .95 Shield Material : Aluminum/Polyester/A luminum Shield Style : Single Configuration Features Number of Coaxes : 1 Contact Features Coax Outer Shield Material : Braid Dimensions Cable Dielectric Diameter : 4.5685 MM  [.18 INCH ] Overall Core Diameter : 4.57 MM  [.275 INCH ] Overall Outside Diameter : 6.5 MM  [.256 INCH ] Wire Diameter : 1.01 MM  [.04 INCH ] Wire Size (MMSQ) : .81 Wire Size (AWG) : 18 Wire Size (CMA) : 1624 Electrical Characteristics Capacitance (PFF) : 17 Impedance (OHM) : 75 Other Dielectric Material : Foam Polyethylene Product Type Features Cable Style : Coax Cable Type : RG 6 Product Classification : Cable - Coaxial Product Type : Cable Wire/Cable Type : Coaxial Cable Signal Characteristics Velocity of Propagation : 78%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 01CJ70ABVA - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
01CJ70ABVA
High Speed Digital & Data Cable 01CJ70ABVA
Body Features Coax Inner Shield Material : Aluminum/Polyester/A luminum Conductor Material : Solid Bare Copper Weld Insulation Material : Foam Polyethylene Jacket Color : Black Jacket Material : PVC Shield Capacity : .95 Shield Material : Aluminum/Polyester/A luminum Shield Style : Single Configuration Features Number of Coaxes : 1 Contact Features Coax Outer Shield Material : Braid Dimensions Cable Dielectric Diameter : 4.5685 MM  [.18 INCH ] Overall Core Diameter : 4.57 MM  [.275 INCH ] Overall Outside Diameter : 6.5 MM  [.256 INCH ] Wire Diameter : 1.01 MM  [.04 INCH ] Wire Size (MMSQ) : .81 Wire Size (AWG) : 18 Wire Size (CMA) : 1624 Electrical Characteristics Capacitance (PFF) : 17 Impedance (OHM) : 75 Other Dielectric Material : Foam Polyethylene Product Type Features Cable Style : Coax Cable Type : RG 6 Product Classification : Cable - Coaxial Product Type : Cable Wire/Cable Type : Coaxial Cable Signal Characteristics Velocity of Propagation : 78%

Body Features


  • Coax Inner Shield Material : Aluminum/Polyester/Aluminum
  • Conductor Material : Solid Bare Copper Weld
  • Insulation Material : Foam Polyethylene
  • Jacket Color : Black
  • Jacket Material : PVC
  • Shield Capacity : .95
  • Shield Material : Aluminum/Polyester/Aluminum
  • Shield Style : Single

Configuration Features


  • Number of Coaxes : 1

Contact Features


  • Coax Outer Shield Material : Braid

Dimensions


  • Cable Dielectric Diameter : 4.5685 MM  [.18 INCH ]
  • Overall Core Diameter : 4.57 MM  [.275 INCH ]
  • Overall Outside Diameter : 6.5 MM  [.256 INCH ]
  • Wire Diameter : 1.01 MM  [.04 INCH ]
  • Wire Size (MMSQ) : .81
  • Wire Size (AWG) : 18
  • Wire Size (CMA) : 1624

Electrical Characteristics


  • Capacitance (PFF) : 17
  • Impedance (OHM) : 75

Other


  • Dielectric Material : Foam Polyethylene

Product Type Features


  • Cable Style : Coax
  • Cable Type : RG 6
  • Product Classification : Cable - Coaxial
  • Product Type : Cable
  • Wire/Cable Type : Coaxial Cable

Signal Characteristics


  • Velocity of Propagation : 78%
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 01CJ70ABVA
Product Name High Speed Digital & Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 440532-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
High Speed Digital & Data Cable - 2358582-1 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Cable Assemblies - 1337809-2 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 234062-002 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers