TE Connectivity High Speed Digital & Data Cable 4400053004

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Diameter : 3.51 MM  [.138 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Single, Round Braid Dimensions Cable Dielectric Diameter : 2.97 MM  [.117 INCH ] Conductor Diameter Range : .9 MM  [.036 INCH ] Outside Cable Diameter : 4.77 MM  [.188 INCH ] Wire Size (MMSQ) : .4105 Wire Size (AWG) : 21 Electrical Characteristics Capacitance (PFF) : 30.8 Impedance (OHM) : 50 Other Dielectric Material : Rayolin F, Rayolin Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 65 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Diameter : 3.51 MM  [.138 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Single, Round Braid Dimensions Cable Dielectric Diameter : 2.97 MM  [.117 INCH ] Conductor Diameter Range : .9 MM  [.036 INCH ] Outside Cable Diameter : 4.77 MM  [.188 INCH ] Wire Size (MMSQ) : .4105 Wire Size (AWG) : 21 Electrical Characteristics Capacitance (PFF) : 30.8 Impedance (OHM) : 50 Other Dielectric Material : Rayolin F, Rayolin Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 65 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 4400053004 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
4400053004
High Speed Digital & Data Cable 4400053004
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Diameter : 3.51 MM  [.138 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Single, Round Braid Dimensions Cable Dielectric Diameter : 2.97 MM  [.117 INCH ] Conductor Diameter Range : .9 MM  [.036 INCH ] Outside Cable Diameter : 4.77 MM  [.188 INCH ] Wire Size (MMSQ) : .4105 Wire Size (AWG) : 21 Electrical Characteristics Capacitance (PFF) : 30.8 Impedance (OHM) : 50 Other Dielectric Material : Rayolin F, Rayolin Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 65 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Thermorad S
  • Shield Diameter : 3.51 MM  [.138 INCH ]
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single, Round Braid

Dimensions


  • Cable Dielectric Diameter : 2.97 MM  [.117 INCH ]
  • Conductor Diameter Range : .9 MM  [.036 INCH ]
  • Outside Cable Diameter : 4.77 MM  [.188 INCH ]
  • Wire Size (MMSQ) : .4105
  • Wire Size (AWG) : 21

Electrical Characteristics


  • Capacitance (PFF) : 30.8
  • Impedance (OHM) : 50

Other


  • Dielectric Material : Rayolin F, Rayolin

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 65

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 4400053004
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 4400773001 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
Cable Assemblies - Pluggable Cables - 1-2123287-3 - Acme Chip Technology Co., Limited
Specs
Product Category Cable Assembly
Cable Length 22.97 ft (70.01 dm)
View Details
High Speed Digital & Data Cable - 181732-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - 345119-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details