TE Connectivity High Speed Digital & Data Cable 4308863001

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 3.68 MM  [.145 INCH ] Conductor Diameter Range : .58 MM  [.023 INCH ] Outside Cable Diameter : 6.12 MM  [.241 INCH ] Wire Size (MMSQ) : .2582 Wire Size (AWG) : 23 Electrical Characteristics Capacitance (PFF) : 20.5 Impedance (OHM) : 75 Other Dielectric Material : Rayolin Product Source : UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 67 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 3.68 MM  [.145 INCH ] Conductor Diameter Range : .58 MM  [.023 INCH ] Outside Cable Diameter : 6.12 MM  [.241 INCH ] Wire Size (MMSQ) : .2582 Wire Size (AWG) : 23 Electrical Characteristics Capacitance (PFF) : 20.5 Impedance (OHM) : 75 Other Dielectric Material : Rayolin Product Source : UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 67 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 4308863001 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
4308863001
High Speed Digital & Data Cable 4308863001
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 3.68 MM  [.145 INCH ] Conductor Diameter Range : .58 MM  [.023 INCH ] Outside Cable Diameter : 6.12 MM  [.241 INCH ] Wire Size (MMSQ) : .2582 Wire Size (AWG) : 23 Electrical Characteristics Capacitance (PFF) : 20.5 Impedance (OHM) : 75 Other Dielectric Material : Rayolin Product Source : UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 67 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Thermorad
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 3.68 MM  [.145 INCH ]
  • Conductor Diameter Range : .58 MM  [.023 INCH ]
  • Outside Cable Diameter : 6.12 MM  [.241 INCH ]
  • Wire Size (MMSQ) : .2582
  • Wire Size (AWG) : 23

Electrical Characteristics


  • Capacitance (PFF) : 20.5
  • Impedance (OHM) : 75

Other


  • Dielectric Material : Rayolin
  • Product Source : UK

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 67

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 4308863001
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 784927-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
High Speed I/O Cable Assemblies - 2-2205129-6 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 32.81 ft (100 dm)
View Details
4 suppliers
High Speed Digital & Data Cable - 773602-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - 3782133001 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details