TE Connectivity High Speed Digital & Data Cable 420106-002

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Diameter : 3.58 MM  [.141 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Double, Round Braids (2) Dimensions Cable Dielectric Diameter : 2.72 MM  [.107 INCH ] Conductor Diameter Range : 1.02 MM  [.04 INCH ] Outside Cable Diameter : 4.34 MM  [.171 INCH ] Wire Size (MMSQ) : .5176 Wire Size (AWG) : 20 Electrical Characteristics Capacitance : .0000264 PFM  [26.4 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Source : US, UK Product Type Features Cable Style : 2 Round Braids, Round Braided Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Diameter : 3.58 MM  [.141 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Double, Round Braids (2) Dimensions Cable Dielectric Diameter : 2.72 MM  [.107 INCH ] Conductor Diameter Range : 1.02 MM  [.04 INCH ] Outside Cable Diameter : 4.34 MM  [.171 INCH ] Wire Size (MMSQ) : .5176 Wire Size (AWG) : 20 Electrical Characteristics Capacitance : .0000264 PFM  [26.4 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Source : US, UK Product Type Features Cable Style : 2 Round Braids, Round Braided Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 420106-002 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
420106-002
High Speed Digital & Data Cable 420106-002
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Diameter : 3.58 MM  [.141 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Double, Round Braids (2) Dimensions Cable Dielectric Diameter : 2.72 MM  [.107 INCH ] Conductor Diameter Range : 1.02 MM  [.04 INCH ] Outside Cable Diameter : 4.34 MM  [.171 INCH ] Wire Size (MMSQ) : .5176 Wire Size (AWG) : 20 Electrical Characteristics Capacitance : .0000264 PFM  [26.4 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Source : US, UK Product Type Features Cable Style : 2 Round Braids, Round Braided Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Thermorad S
  • Shield Diameter : 3.58 MM  [.141 INCH ]
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Double, Round Braids (2)

Dimensions


  • Cable Dielectric Diameter : 2.72 MM  [.107 INCH ]
  • Conductor Diameter Range : 1.02 MM  [.04 INCH ]
  • Outside Cable Diameter : 4.34 MM  [.171 INCH ]
  • Wire Size (MMSQ) : .5176
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Capacitance : .0000264 PFM  [26.4 PFF ]
  • Impedance (OHM) : 50

Other


  • Dielectric Material : Rayfoam L
  • Product Source : US, UK

Product Type Features


  • Cable Style : 2 Round Braids, Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 77

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 420106-002
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 004009-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - 497233-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
Modular Twisted Pair Cable Assemblies - 2-2322422-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 36.09 ft (110 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
RF Cable Assemblies - 2479973-1 - TE Connectivity
Specs
Application RF
Product Type HDBNC Plug
Cable Length 0.4987 ft (1.52 dm)
View Details
3 suppliers