TE Connectivity Contactor, Spst-No Dm, 24Vdc, Panel; Load Current Inductive Kilovac Te Connectivity 4-1618391-1.

Description
CONTACTOR, SPST-NO DM, 24VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900V; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO DM, 24VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900V; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No Dm, 24Vdc, Panel; Load Current Inductive Kilovac Te Connectivity - 42Y1949 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No Dm, 24Vdc, Panel; Load Current Inductive Kilovac Te Connectivity
42Y1949
Contactor, Spst-No Dm, 24Vdc, Panel; Load Current Inductive Kilovac Te Connectivity 42Y1949
CONTACTOR, SPST-NO DM, 24VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900V; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR, SPST-NO DM, 24VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900V; Contact Configuration:SPST-NO-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 42Y1949
Product Name Contactor, Spst-No Dm, 24Vdc, Panel; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0480244809 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 1444902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 2
View Details