TE Connectivity DC Contactors 4-1618375-6

Description
Configuration Features Number of Poles : 1 Contact Features Contact Arrangement : 1 Form X, SPST-NO-DM Contact Current Rating (AMP) : 200 Dimensions Wire Size (MMSQ) : .20 - 2.08 Wire Size (AWG) : 24 - 14 Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 36 Coil Voltage Rating (VDC) : 26 Contact Switching Voltage (Max) (VDC) : 48 Mechanical Attachment Product Mount Type : Chassis Torque (Main) (INLBS) : 75 Packaging Features Packaging Method : Individual Termination Features Coil Termination Connection Type : Connector Mains Termination Connection Type : M8 Bolt
Request a Quote
Description
Configuration Features Number of Poles : 1 Contact Features Contact Arrangement : 1 Form X, SPST-NO-DM Contact Current Rating (AMP) : 200 Dimensions Wire Size (MMSQ) : .20 - 2.08 Wire Size (AWG) : 24 - 14 Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 36 Coil Voltage Rating (VDC) : 26 Contact Switching Voltage (Max) (VDC) : 48 Mechanical Attachment Product Mount Type : Chassis Torque (Main) (INLBS) : 75 Packaging Features Packaging Method : Individual Termination Features Coil Termination Connection Type : Connector Mains Termination Connection Type : M8 Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Contactors - 4-1618375-6 - TE Connectivity
Berwyn, PA, United States
DC Contactors
4-1618375-6
DC Contactors 4-1618375-6
Configuration Features Number of Poles : 1 Contact Features Contact Arrangement : 1 Form X, SPST-NO-DM Contact Current Rating (AMP) : 200 Dimensions Wire Size (MMSQ) : .20 - 2.08 Wire Size (AWG) : 24 - 14 Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 36 Coil Voltage Rating (VDC) : 26 Contact Switching Voltage (Max) (VDC) : 48 Mechanical Attachment Product Mount Type : Chassis Torque (Main) (INLBS) : 75 Packaging Features Packaging Method : Individual Termination Features Coil Termination Connection Type : Connector Mains Termination Connection Type : M8 Bolt

Configuration Features


  • Number of Poles : 1

Contact Features


  • Contact Arrangement : 1 Form X, SPST-NO-DM
  • Contact Current Rating (AMP) : 200

Dimensions


  • Wire Size (MMSQ) : .20 - 2.08
  • Wire Size (AWG) : 24 - 14

Electrical Characteristics


  • Actuating System : DC
  • Coil Resistance (OHM) : 36
  • Coil Voltage Rating (VDC) : 26
  • Contact Switching Voltage (Max) (VDC) : 48

Mechanical Attachment


  • Product Mount Type : Chassis
  • Torque (Main) (INLBS) : 75

Packaging Features


  • Packaging Method : Individual

Termination Features


  • Coil Termination Connection Type : Connector
  • Mains Termination Connection Type : M8 Bolt
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 4-1618375-6
Product Name DC Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 6-1611014-2 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 240 volts
View Details
Contactors - A121833-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details