TE Connectivity Circuit Breakers 4-1393247-4

Description
Body Features Actuator Color : Silver Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .47 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 7.5 Interrupt Capacity : 1000A @ 50VDC or 120VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Amp Rate Marking Mechanical Attachment Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Toggle, Push-Pull Circuit Breaker Style : Toggle Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other
Request a Quote Datasheet
Description
Body Features Actuator Color : Silver Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .47 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 7.5 Interrupt Capacity : 1000A @ 50VDC or 120VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Amp Rate Marking Mechanical Attachment Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Toggle, Push-Pull Circuit Breaker Style : Toggle Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4-1393247-4 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
4-1393247-4
Circuit Breakers 4-1393247-4
Body Features Actuator Color : Silver Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .47 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 7.5 Interrupt Capacity : 1000A @ 50VDC or 120VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Amp Rate Marking Mechanical Attachment Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Toggle, Push-Pull Circuit Breaker Style : Toggle Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other

Body Features


  • Actuator Color : Silver

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1
  • Panel Cutout Size (INCH) : .47 (Diameter)

Contact Features


  • Trip Time at 200% (SEC) : 6 - 22

Electrical Characteristics


  • Current Rating (AMP) : 7.5
  • Interrupt Capacity : 1000A @ 50VDC or 120VAC
  • Operating Voltage (VAC) : 240
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : Amp Rate Marking

Mechanical Attachment


  • Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color
  • Mounting Hardware Packaging : Assembled to Bushing
  • Mounting Options : Two Hex Nuts/Lockwasher

Product Type Features


  • Actuator Type : Toggle, Push-Pull
  • Circuit Breaker Style : Toggle
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 8-32 Screws 90° to Each Other
Buy Now Datasheet
Circuit Breakers - 4-1393247-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
4-1393247-4
Circuit Breakers 4-1393247-4
CB-W23, W31

CB-W23, W31

Buy Now
Circuit Breakers - 4-1393247-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
4-1393247-4
Circuit Breakers 4-1393247-4
W23/W31

W23/W31

Buy Now
Therm Ckt Breaker, 1P, 7.5A/240V, Panel Rohs Compliant Potter&brumfield Te Connectivity - 75AJ0125 - Newark, An Avnet Company
Chicago, IL, United States
Therm Ckt Breaker, 1P, 7.5A/240V, Panel Rohs Compliant Potter&brumfield Te Connectivity
75AJ0125
Therm Ckt Breaker, 1P, 7.5A/240V, Panel Rohs Compliant Potter&brumfield Te Connectivity 75AJ0125
THERM CKT BREAKER, 1P, 7.5A/240V, PANEL ROHS COMPLIANT: YES

THERM CKT BREAKER, 1P, 7.5A/240V, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4-1393247-4 4-1393247-4 75AJ0125
Product Name Circuit Breakers Circuit Breakers Therm Ckt Breaker, 1P, 7.5A/240V, Panel Rohs Compliant Potter&brumfield Te Connectivity
Rated Current 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2-1393250-3 - TE Connectivity
Specs
Rated Current 1 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
5 suppliers
Circuit Breakers - PB2773-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 4-2486200-1 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers