TE Connectivity Eurocard Connectors 384202-E

Description
Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 16 Number of Positions : 41 Number of Rows : 3 Number of Signal Positions : 41 PCB Mount Orientation : Right Angle Rows Loaded : C, A, B Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Height : 11.1 MM  [.437 INCH ] Connector Length : 53.9 MM  [2.122 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 16 Number of Positions : 41 Number of Rows : 3 Number of Signal Positions : 41 PCB Mount Orientation : Right Angle Rows Loaded : C, A, B Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Height : 11.1 MM  [.437 INCH ] Connector Length : 53.9 MM  [2.122 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 384202-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
384202-E
Eurocard Connectors 384202-E
Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 16 Number of Positions : 41 Number of Rows : 3 Number of Signal Positions : 41 PCB Mount Orientation : Right Angle Rows Loaded : C, A, B Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Height : 11.1 MM  [.437 INCH ] Connector Length : 53.9 MM  [2.122 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Mating & Unmating Configuration : Make First / Break Last
  • Number of Columns : 16
  • Number of Positions : 41
  • Number of Rows : 3
  • Number of Signal Positions : 41
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : C, A, B

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Pin

Dimensions


  • Connector Height : 11.1 MM  [.437 INCH ]
  • Connector Length : 53.9 MM  [2.122 INCH ]
  • Connector Width : 12.7 MM  [.5 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PBT GF30

Industry Standards


  • Compatible With Approved Standards Products : UL E84703

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 384202-E
Product Name Eurocard Connectors
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 414575-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Eurocard Connectors - 5148295-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
Headers, Male Pins - A0104-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers