TE Connectivity Eurocard Connectors 223363-E

Description
Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Rows Loaded : Z, D Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Length : 94 MM  [3.7 INCH ] Connector Width : 25.3 MM  [.995 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Rows Loaded : Z, D Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Length : 94 MM  [3.7 INCH ] Connector Width : 25.3 MM  [.995 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 223363-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
223363-E
Eurocard Connectors 223363-E
Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Rows Loaded : Z, D Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Length : 94 MM  [3.7 INCH ] Connector Width : 25.3 MM  [.995 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Mating & Unmating Configuration : Make First / Break Last
  • Number of Positions : 15
  • Number of Power or Coaxial Positions : 15
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : Z, D

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Pin

Dimensions


  • Connector Length : 94 MM  [3.7 INCH ]
  • Connector Width : 25.3 MM  [.995 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : PBT GF30

Industry Standards


  • Compatible With Approved Standards Products : UL E84703

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : I

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.8 MM  [.11 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
DIN 41612 - 2684-223363-E-ND - DigiKey
Thief River Falls, MN, United States
STVH15 15 M ZD VV 3-00 LAFD * A0

STVH15 15 M ZD VV 3-00 LAFD * A0

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 223363-E 2684-223363-E-ND
Product Name Eurocard Connectors DIN 41612
Connector Type Board to Board Connector; PC Card Connector Header, Male Blades
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 384046-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
Ribbon Cable Connectors - 102159-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 102159-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 102161-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers