TE Connectivity Chip Resistor - Surface Mount 350212RFT

Description
12 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
12 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143149TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143149TR-ND
Chip Resistor - Surface Mount A143149TR-ND
12 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

12 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143149CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143149CT-ND
Chip Resistor - Surface Mount A143149CT-ND
12 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

12 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143149DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143149DKR-ND
Chip Resistor - Surface Mount A143149DKR-ND
12 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

12 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 12R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2739
Res, 12R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2739
RES, 12R, 1%, 2W, 2010, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 12R, 1%, 2W, 2010, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5127
Res, 12R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5127
RES, 12R, 1%, 2W, 2010, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 12R, 1%, 2W, 2010, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143149TR-ND 97AC2739
Product Name Chip Resistor - Surface Mount Res, 12R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details