TE Connectivity Feedthroughs 332677-000

Description
Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 36 MM  [1.48 INCH ] Nut Type : A Configuration Features Modification : None Dimensions Body Diameter (Across Flats) : 48 MM  [1.89 INCH ] Expanded Inside Diameter (Min) : 20.5 MM  [.81 INCH ] Feedthrough Inside Diameter (Max) : 24.2 MM  [.95 INCH ] Recovered Inside Diameter (Max) : 10 MM  [.394 INCH ] Thread Length : 20 MM  [.787 INCH ] Mechanical Attachment Molded Flange Length : 115 MM  [4.527 INCH ] Mounting Hole Diameter : 31 MM  [1.22 INCH ] Mounting Style : Bulkhead Screw & Hole Thread Size : M30 x 1.5 Other Adhesive Code : S1030 Adhesive Type : Hot-Melt Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : Yes Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids
Request a Quote Datasheet
Description
Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 36 MM  [1.48 INCH ] Nut Type : A Configuration Features Modification : None Dimensions Body Diameter (Across Flats) : 48 MM  [1.89 INCH ] Expanded Inside Diameter (Min) : 20.5 MM  [.81 INCH ] Feedthrough Inside Diameter (Max) : 24.2 MM  [.95 INCH ] Recovered Inside Diameter (Max) : 10 MM  [.394 INCH ] Thread Length : 20 MM  [.787 INCH ] Mechanical Attachment Molded Flange Length : 115 MM  [4.527 INCH ] Mounting Hole Diameter : 31 MM  [1.22 INCH ] Mounting Style : Bulkhead Screw & Hole Thread Size : M30 x 1.5 Other Adhesive Code : S1030 Adhesive Type : Hot-Melt Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : Yes Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthroughs - 332677-000 - TE Connectivity
Berwyn, PA, United States
Feedthroughs
332677-000
Feedthroughs 332677-000
Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 36 MM  [1.48 INCH ] Nut Type : A Configuration Features Modification : None Dimensions Body Diameter (Across Flats) : 48 MM  [1.89 INCH ] Expanded Inside Diameter (Min) : 20.5 MM  [.81 INCH ] Feedthrough Inside Diameter (Max) : 24.2 MM  [.95 INCH ] Recovered Inside Diameter (Max) : 10 MM  [.394 INCH ] Thread Length : 20 MM  [.787 INCH ] Mechanical Attachment Molded Flange Length : 115 MM  [4.527 INCH ] Mounting Hole Diameter : 31 MM  [1.22 INCH ] Mounting Style : Bulkhead Screw & Hole Thread Size : M30 x 1.5 Other Adhesive Code : S1030 Adhesive Type : Hot-Melt Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : Yes Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids

Body Features


  • Adhesive Pre-Coat : Yes
  • Color : Olive Drab
  • Feedthrough Material : Stainless Steel
  • Feedthrough Plating Material : Electroless Nickel
  • Feedthrough Type : 1-Sided
  • Material : Elastomer
  • Material Code : 100
  • Nut Diameter (Across Flats) : 36 MM  [1.48 INCH ]
  • Nut Type : A

Configuration Features


  • Modification : None

Dimensions


  • Body Diameter (Across Flats) : 48 MM  [1.89 INCH ]
  • Expanded Inside Diameter (Min) : 20.5 MM  [.81 INCH ]
  • Feedthrough Inside Diameter (Max) : 24.2 MM  [.95 INCH ]
  • Recovered Inside Diameter (Max) : 10 MM  [.394 INCH ]
  • Thread Length : 20 MM  [.787 INCH ]

Mechanical Attachment


  • Molded Flange Length : 115 MM  [4.527 INCH ]
  • Mounting Hole Diameter : 31 MM  [1.22 INCH ]
  • Mounting Style : Bulkhead
  • Screw & Hole Thread Size : M30 x 1.5

Other


  • Adhesive Code : S1030
  • Adhesive Type : Hot-Melt

Product Type Features


  • Angle : Straight
  • Product Type : Heat Shrink Cable Feedthrough
  • Shielded : Yes

Usage Conditions


  • Flammability : Low Fire Hazard
  • Resistance Properties : Immersion Protection
  • Resistant To : Fluids
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Feedthroughs
Product Number 332677-000
Product Name Feedthroughs
Feedthrough Mount Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products