TE Connectivity RTD Sensor Elements 32205241

Description
Configuration Features Connector Type : Open Ends Dimensions Diameter (Body) : 2.8 MM  [.11 INCH ] Length (Body) : 15 MM  [.6 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Wire Length : 10 MM , 12 MM  [.472 INCH , .393 INCH ] Other Tolerance Class : A/W0.15 Wire Count : 2 x 2 Packaging Features Element Package : Glass Product Type Features Element Material : Platinum Lead Wire Style : Ni/Pt Model Number : GX 1528 RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .15 Ambient Temperature Range : -100 - 250 DEGC  [-148 - 482 DEGF ] Maximum Temperature : 250 DEGC  [482 DEGF ] Resistance (at T_ref) (OHM) : 2 x 100 (0 °C) T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850 T_ref for Accuracy (DEGC) : 0 T_ref for Resistance (DEGC) : 0
Request a Quote
Description
Configuration Features Connector Type : Open Ends Dimensions Diameter (Body) : 2.8 MM  [.11 INCH ] Length (Body) : 15 MM  [.6 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Wire Length : 10 MM , 12 MM  [.472 INCH , .393 INCH ] Other Tolerance Class : A/W0.15 Wire Count : 2 x 2 Packaging Features Element Package : Glass Product Type Features Element Material : Platinum Lead Wire Style : Ni/Pt Model Number : GX 1528 RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .15 Ambient Temperature Range : -100 - 250 DEGC  [-148 - 482 DEGF ] Maximum Temperature : 250 DEGC  [482 DEGF ] Resistance (at T_ref) (OHM) : 2 x 100 (0 °C) T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850 T_ref for Accuracy (DEGC) : 0 T_ref for Resistance (DEGC) : 0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RTD Sensor Elements - 32205241 - TE Connectivity
Berwyn, PA, United States
RTD Sensor Elements
32205241
RTD Sensor Elements 32205241
Configuration Features Connector Type : Open Ends Dimensions Diameter (Body) : 2.8 MM  [.11 INCH ] Length (Body) : 15 MM  [.6 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Wire Length : 10 MM , 12 MM  [.472 INCH , .393 INCH ] Other Tolerance Class : A/W0.15 Wire Count : 2 x 2 Packaging Features Element Package : Glass Product Type Features Element Material : Platinum Lead Wire Style : Ni/Pt Model Number : GX 1528 RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .15 Ambient Temperature Range : -100 - 250 DEGC  [-148 - 482 DEGF ] Maximum Temperature : 250 DEGC  [482 DEGF ] Resistance (at T_ref) (OHM) : 2 x 100 (0 °C) T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850 T_ref for Accuracy (DEGC) : 0 T_ref for Resistance (DEGC) : 0

Configuration Features


  • Connector Type : Open Ends

Dimensions


  • Diameter (Body) : 2.8 MM  [.11 INCH ]
  • Length (Body) : 15 MM  [.6 INCH ]
  • Wire Diameter : .25 MM  [.009 INCH ]
  • Wire Length : 10 MM , 12 MM  [.472 INCH , .393 INCH ]

Other


  • Tolerance Class : A/W0.15
  • Wire Count : 2 x 2

Packaging Features


  • Element Package : Glass

Product Type Features


  • Element Material : Platinum
  • Lead Wire Style : Ni/Pt
  • Model Number : GX 1528
  • RTD Element Type : Platinum Glass Wire Wound Element
  • Wire/Cladding Type : Ni/Pt

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .15
  • Ambient Temperature Range : -100 - 250 DEGC  [-148 - 482 DEGF ]
  • Maximum Temperature : 250 DEGC  [482 DEGF ]
  • Resistance (at T_ref) (OHM) : 2 x 100 (0 °C)
  • T1 and T2 for TCR (DEGC) : 0 and +100
  • TCR at (T1 and T2) (PPMC) : 3850
  • T_ref for Accuracy (DEGC) : 0
  • T_ref for Resistance (DEGC) : 0
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistive Temperature Devices (RTD) Elements
Product Number 32205241
Product Name RTD Sensor Elements
Operating Temperature -148 to 482 F (-100 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Sensor Elements - NB-PTCO-192 - TE Connectivity
Specs
Operating Temperature 572 F (300 C)
Accuracy 0.1500 ±% Full Scale
Technology Thin Film; (Platinum)
View Details
2 suppliers
RTD Sensor Elements - NB-PTCO-168 - TE Connectivity
Specs
Operating Temperature 572 F (300 C)
Accuracy 0.1500 ±% Full Scale
Technology Thin Film; (Platinum)
View Details
2 suppliers
RTD Sensor Elements - NB-PTCO-126 - TE Connectivity
Specs
Operating Temperature 1112 F (600 C)
Accuracy 0.3000 ±% Full Scale
Technology Thin Film; (Platinum)
View Details
2 suppliers
RTD (Resistance Temperature Detector) - 223-20031092-00-ND - DigiKey
Specs
Operating Temperature -40 to 392 F (-40 to 200 C)
View Details