TE Connectivity RTD Sensor Elements 32205108

Description
Configuration Features Connector Type : Open Ends Dimensions Diameter (Body) : 1.8 MM  [.07 INCH ] Length (Body) : 5 MM  [.197 INCH ] Wire Diameter : .2 MM  [.007 INCH ] Wire Length : 10 MM  [.393 INCH ] Other Tolerance Class : B/W0.3 Wire Count : 2 Packaging Features Element Package : Glass Product Type Features Element Material : Platinum Lead Wire Style : Ni/Pt Model Number : GX 518 RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Ambient Temperature Range : -196 - 400 DEGC  [-320.8 - 752 DEGF ] Maximum Temperature : 400 DEGC  [752 DEGF ] Resistance (at T_ref) (OHM) : 100 (0 °C) T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850 T_ref for Accuracy (DEGC) : 0 T_ref for Resistance (DEGC) : 0
Request a Quote Datasheet
Description
Configuration Features Connector Type : Open Ends Dimensions Diameter (Body) : 1.8 MM  [.07 INCH ] Length (Body) : 5 MM  [.197 INCH ] Wire Diameter : .2 MM  [.007 INCH ] Wire Length : 10 MM  [.393 INCH ] Other Tolerance Class : B/W0.3 Wire Count : 2 Packaging Features Element Package : Glass Product Type Features Element Material : Platinum Lead Wire Style : Ni/Pt Model Number : GX 518 RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Ambient Temperature Range : -196 - 400 DEGC  [-320.8 - 752 DEGF ] Maximum Temperature : 400 DEGC  [752 DEGF ] Resistance (at T_ref) (OHM) : 100 (0 °C) T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850 T_ref for Accuracy (DEGC) : 0 T_ref for Resistance (DEGC) : 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Sensor Elements - 32205108 - TE Connectivity
Berwyn, PA, United States
RTD Sensor Elements
32205108
RTD Sensor Elements 32205108
Configuration Features Connector Type : Open Ends Dimensions Diameter (Body) : 1.8 MM  [.07 INCH ] Length (Body) : 5 MM  [.197 INCH ] Wire Diameter : .2 MM  [.007 INCH ] Wire Length : 10 MM  [.393 INCH ] Other Tolerance Class : B/W0.3 Wire Count : 2 Packaging Features Element Package : Glass Product Type Features Element Material : Platinum Lead Wire Style : Ni/Pt Model Number : GX 518 RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Ambient Temperature Range : -196 - 400 DEGC  [-320.8 - 752 DEGF ] Maximum Temperature : 400 DEGC  [752 DEGF ] Resistance (at T_ref) (OHM) : 100 (0 °C) T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850 T_ref for Accuracy (DEGC) : 0 T_ref for Resistance (DEGC) : 0

Configuration Features


  • Connector Type : Open Ends

Dimensions


  • Diameter (Body) : 1.8 MM  [.07 INCH ]
  • Length (Body) : 5 MM  [.197 INCH ]
  • Wire Diameter : .2 MM  [.007 INCH ]
  • Wire Length : 10 MM  [.393 INCH ]

Other


  • Tolerance Class : B/W0.3
  • Wire Count : 2

Packaging Features


  • Element Package : Glass

Product Type Features


  • Element Material : Platinum
  • Lead Wire Style : Ni/Pt
  • Model Number : GX 518
  • RTD Element Type : Platinum Glass Wire Wound Element
  • Wire/Cladding Type : Ni/Pt

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .3
  • Ambient Temperature Range : -196 - 400 DEGC  [-320.8 - 752 DEGF ]
  • Maximum Temperature : 400 DEGC  [752 DEGF ]
  • Resistance (at T_ref) (OHM) : 100 (0 °C)
  • T1 and T2 for TCR (DEGC) : 0 and +100
  • TCR at (T1 and T2) (PPMC) : 3850
  • T_ref for Accuracy (DEGC) : 0
  • T_ref for Resistance (DEGC) : 0
Buy Now
RTD (Resistance Temperature Detector) - 223-1298-ND - DigiKey
Thief River Falls, MN, United States
RTD (Resistance Temperature Detector)
223-1298-ND
RTD (Resistance Temperature Detector) 223-1298-ND
100 Ohms RTD Platinum (Pt) 3850ppm/°C Cylindrical Probe, Glass

100 Ohms RTD Platinum (Pt) 3850ppm/°C Cylindrical Probe, Glass

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Resistive Temperature Devices (RTD) Elements Resistive Temperature Devices (RTD) Elements
Product Number 32205108 223-1298-ND
Product Name RTD Sensor Elements RTD (Resistance Temperature Detector)
Operating Temperature -321 to 752 F (-196 to 400 C) -321 to 752 F (-196 to 400 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD (Resistance Temperature Detector) - 223-1633-ND - DigiKey
Specs
Operating Temperature -58 to 428 F (-50 to 220 C)
Accuracy 0.5000 ±% Full Scale
View Details
2 suppliers
RTD Sensor Elements - 32205074 - TE Connectivity
Specs
Operating Temperature 482 F (250 C)
Accuracy 0.1500 ±% Full Scale
Technology Wire Wound; (Platinum)
View Details
RTD Sensor Elements - NB-PTCO-185 - TE Connectivity
Specs
Operating Temperature 572 F (300 C)
Accuracy 0.6000 ±% Full Scale
Technology Thin Film; (Platinum)
View Details
2 suppliers
RTD (Resistance Temperature Detector) - 223-20029370-00-ND - DigiKey
Specs
Operating Temperature -40 to 392 F (-40 to 200 C)
View Details