TE Connectivity Contactor 3Pst-No-Dm, 120Vac, 50A, Panel; Load Current Inductive Productsunlimited Te Connectivity 3100Y30J16999CJ

Description
CONTACTOR 3PST-NO-DM, 120VAC, 50A, PANEL; Load Current Inductive:50A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:65A RoHS Compliant: Yes
Description
CONTACTOR 3PST-NO-DM, 120VAC, 50A, PANEL; Load Current Inductive:50A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:65A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Contactor 3PST-NO-DM, 120VAC, 50A is a 3-pole definite purpose contactor designed for panel mounting. It operates within a temperature range of -40¬8C to +65¬8C and features a UL 94-HB rated housing for flammability. The contactor has a maximum load current rating of 50A for inductive loads and is suitable for various applications requiring reliable switching capabilities. The contact configuration is 3 Form X (3PST-NO-DM), and it utilizes silver cadmium oxide for contact material. The coil operates at 120VAC with a continuous duty cycle. The contactor is equipped with box lug terminations that accept wire sizes from 14 to 2 AWG for both copper and aluminum, with a tightening torque specification of 50 in-lbs. Additional features include optional interlock and auxiliary switches, making it versatile for different configurations. The product is RoHS compliant, ensuring it meets environmental standards. This contactor is suitable for applications requiring robust performance in controlling electrical loads.

Datasheet Summary
Powered by GS/AI

The Contactor 3PST-NO-DM, 120VAC, 50A is a 3-pole definite purpose contactor designed for panel mounting. It operates within a temperature range of -40¬8C to +65¬8C and features a UL 94-HB rated housing for flammability. The contactor has a maximum load current rating of 50A for inductive loads and is suitable for various applications requiring reliable switching capabilities. The contact configuration is 3 Form X (3PST-NO-DM), and it utilizes silver cadmium oxide for contact material. The coil operates at 120VAC with a continuous duty cycle. The contactor is equipped with box lug terminations that accept wire sizes from 14 to 2 AWG for both copper and aluminum, with a tightening torque specification of 50 in-lbs. Additional features include optional interlock and auxiliary switches, making it versatile for different configurations. The product is RoHS compliant, ensuring it meets environmental standards. This contactor is suitable for applications requiring robust performance in controlling electrical loads.

Suppliers

Company
Product
Description
Supplier Links
Contactor 3Pst-No-Dm, 120Vac, 50A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 29M9165 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 3Pst-No-Dm, 120Vac, 50A, Panel; Load Current Inductive Productsunlimited Te Connectivity
29M9165
Contactor 3Pst-No-Dm, 120Vac, 50A, Panel; Load Current Inductive Productsunlimited Te Connectivity 29M9165
CONTACTOR 3PST-NO-DM, 120VAC, 50A, PANEL; Load Current Inductive:50A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:65A RoHS Compliant: Yes

CONTACTOR 3PST-NO-DM, 120VAC, 50A, PANEL; Load Current Inductive:50A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:65A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 29M9165
Product Name Contactor 3Pst-No-Dm, 120Vac, 50A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.32 - Modular contactors 25A - 223200244520 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 1220792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details