TE Connectivity Contactor 3Pst-No-Dm, 120Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity 3100-30T9999CY

Description
CONTACTOR 3PST-NO-DM, 120VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:40A RoHS Compliant: Yes
Description
CONTACTOR 3PST-NO-DM, 120VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:40A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor 3Pst-No-Dm, 120Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 29M9149 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 3Pst-No-Dm, 120Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity
29M9149
Contactor 3Pst-No-Dm, 120Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity 29M9149
CONTACTOR 3PST-NO-DM, 120VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:40A RoHS Compliant: Yes

CONTACTOR 3PST-NO-DM, 120VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:40A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 29M9149
Product Name Contactor 3Pst-No-Dm, 120Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GXL14C2C-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223201204520 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1221042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details