TE Connectivity Contactor, Definite Purpose, Model 96, 30 A, 208/240 VAC, 2 Pole, DPST-NO-DM 3100-20U6999

Description
Contact Data @ 25°C Arrangements: 1 Form X (SPST-NO-DM) with or without shunt and 2 Form X (DPST-NO-DM); Maximum Ratings: See Contact Ratings Table; Material: Silver Cadmium Oxide. Coil Data @ 25°C Voltage: 24 - 277 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C); Duty Cycle: Continuous. Environmental Data Temperature Range: Storage and Operating: –40°C to +65°C; Flammability: UL 94-HB housing. Features: Robust 1- and 2-Pole Contactors Shunt Available on 1-Pole Models Convenient Mounting Plate
Datasheet
Description
Contact Data @ 25°C Arrangements: 1 Form X (SPST-NO-DM) with or without shunt and 2 Form X (DPST-NO-DM); Maximum Ratings: See Contact Ratings Table; Material: Silver Cadmium Oxide. Coil Data @ 25°C Voltage: 24 - 277 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C); Duty Cycle: Continuous. Environmental Data Temperature Range: Storage and Operating: –40°C to +65°C; Flammability: UL 94-HB housing. Features: Robust 1- and 2-Pole Contactors Shunt Available on 1-Pole Models Convenient Mounting Plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Definite Purpose, Model 96, 30 A, 208/240 VAC, 2 Pole, DPST-NO-DM - 70198913 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor, Definite Purpose, Model 96, 30 A, 208/240 VAC, 2 Pole, DPST-NO-DM
70198913
Contactor, Definite Purpose, Model 96, 30 A, 208/240 VAC, 2 Pole, DPST-NO-DM 70198913
Contact Data @ 25°C Arrangements: 1 Form X (SPST-NO-DM) with or without shunt and 2 Form X (DPST-NO-DM); Maximum Ratings: See Contact Ratings Table; Material: Silver Cadmium Oxide. Coil Data @ 25°C Voltage: 24 - 277 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C); Duty Cycle: Continuous. Environmental Data Temperature Range: Storage and Operating: –40°C to +65°C; Flammability: UL 94-HB housing. Features: Robust 1- and 2-Pole Contactors Shunt Available on 1-Pole Models Convenient Mounting Plate

Contact Data @ 25°C
Arrangements: 1 Form X (SPST-NO-DM) with or without shunt and 2 Form X (DPST-NO-DM); Maximum Ratings: See Contact Ratings Table;
Material: Silver Cadmium Oxide.
Coil Data @ 25°C
Voltage:
24 - 277 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C); Duty Cycle: Continuous.
Environmental Data
Temperature Range: Storage and Operating: –40°C to +65°C; Flammability: UL 94-HB housing.
Features:

  • Robust 1- and 2-Pole Contactors
  • Shunt Available on 1-Pole Models
  • Convenient Mounting Plate
Supplier's Site
Contactor Dpst-No-Dm, 240Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 29M9123 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Dpst-No-Dm, 240Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity
29M9123
Contactor Dpst-No-Dm, 240Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity 29M9123
CONTACTOR DPST-NO-DM, 240VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:40A RoHS Compliant: Yes

CONTACTOR DPST-NO-DM, 240VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 70198913 29M9123
Product Name Contactor, Definite Purpose, Model 96, 30 A, 208/240 VAC, 2 Pole, DPST-NO-DM Contactor Dpst-No-Dm, 240Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 2-1611023-5 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 24 volts
View Details
S005 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 15 amps
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Contactors - 3596-GXSA16CEB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200484340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details