TE Connectivity Contactor, Dpst-No-Dm, 24Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity 3100-20Q6999C

Description
CONTACTOR, DPST-NO-DM, 24VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:40A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, DPST-NO-DM, 24VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Dpst-No-Dm, 24Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 29M9111 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No-Dm, 24Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity
29M9111
Contactor, Dpst-No-Dm, 24Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity 29M9111
CONTACTOR, DPST-NO-DM, 24VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:40A RoHS Compliant: Yes

CONTACTOR, DPST-NO-DM, 24VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 29M9111
Product Name Contactor, Dpst-No-Dm, 24Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GXNC14CA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 1616017-3-ND - DigiKey
Specs
Type Electrical Contactor
View Details
CU - Double pole DC power contactors for power supply and UPS systems -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 1000 amps
View Details