TE Connectivity Contactor, Dpst-No, 24Vac, 20A, Panel; Load Current Inductive Productsunlimited Te Connectivity 3100-20Q3999

Description
CONTACTOR, DPST-NO, 24VAC, 20A, PANEL; Load Current Inductive:20A; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, DPST-NO, 24VAC, 20A, PANEL; Load Current Inductive:20A; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Dpst-No, 24Vac, 20A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 26R5465 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No, 24Vac, 20A, Panel; Load Current Inductive Productsunlimited Te Connectivity
26R5465
Contactor, Dpst-No, 24Vac, 20A, Panel; Load Current Inductive Productsunlimited Te Connectivity 26R5465
CONTACTOR, DPST-NO, 24VAC, 20A, PANEL; Load Current Inductive:20A; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR, DPST-NO, 24VAC, 20A, PANEL; Load Current Inductive:20A; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 26R5465
Product Name Contactor, Dpst-No, 24Vac, 20A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 8086771 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 1
View Details
2 suppliers
Type 22.34 - Modular contactors 25A - 223401204740 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 3596-GX11BCC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
C100 - Battery contactor with magnetic blowout -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 80 volts
View Details