TE Connectivity Contactor Spst-No-Dm, 240Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity 3100-15U2999

Description
CONTACTOR SPST-NO-DM, 240VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:40A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR SPST-NO-DM, 240VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Spst-No-Dm, 240Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 29M9102 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Spst-No-Dm, 240Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity
29M9102
Contactor Spst-No-Dm, 240Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity 29M9102
CONTACTOR SPST-NO-DM, 240VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:40A RoHS Compliant: Yes

CONTACTOR SPST-NO-DM, 240VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 29M9102
Product Name Contactor Spst-No-Dm, 240Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.34 - Modular contactors 25A - 223401204320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Definite Purpose Contactors - 3-1672115-0 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 24 volts
View Details
Contactors - 3596-GXSA15BE-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Auxiliary Contacts - 1444955 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting Screw
View Details