TE Connectivity Chip Resistor - Surface Mount 3502120RFT

Description
120 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143173CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143173CT-ND
Chip Resistor - Surface Mount A143173CT-ND
120 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

120 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143173TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143173TR-ND
Chip Resistor - Surface Mount A143173TR-ND
120 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

120 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143173DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143173DKR-ND
Chip Resistor - Surface Mount A143173DKR-ND
120 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

120 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 120R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5952
Res, 120R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5952
RES, 120R, 1%, 2W, 2010, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 120R, 1%, 2W, 2010, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3799
Res, 120R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3799
RES, 120R, 1%, 2W, 2010, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 120R, 1%, 2W, 2010, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143173CT-ND 97AC5952
Product Name Chip Resistor - Surface Mount Res, 120R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details