Configuration Features Power Switching : Yes
Contact Features Contact Arrangement : 1 Form P, SPST-Latching, 1 Latching Contact Base Material : Copper Contact Current Rating (AMP) : 500
Electrical Characteristics Coil Resistance (OHM) : 2.5 Coil Voltage Rating (VDC) : 900 Contact Switching Voltage (Max) (VDC) : 900 Contact Voltage Rating (VDC) : 12 - 900
Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Flange with Mounting Holes
Product Type Features RF Rated : No
Termination Features Coil Termination Connection Type : Flying Lead High Voltage Connection (Power) : Terminals Terminal Configuration : Stud Terminals
Configuration Features
Contact Features
- Contact Arrangement : 1 Form P, SPST-Latching, 1 Latching
- Contact Base Material : Copper
- Contact Current Rating (AMP) : 500
Electrical Characteristics
- Coil Resistance (OHM) : 2.5
- Coil Voltage Rating (VDC) : 900
- Contact Switching Voltage (Max) (VDC) : 900
- Contact Voltage Rating (VDC) : 12 - 900
Mechanical Attachment
- Product Mount Type : Chassis
- Product Mounting Feature Type : Flange with Mounting Holes
Product Type Features
Termination Features
- Coil Termination Connection Type : Flying Lead
- High Voltage Connection (Power) : Terminals
- Terminal Configuration : Stud Terminals