TE Connectivity Contactor, 3Pst-No, 24Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity 3-1611010-2

Description
CONTACTOR, 3PST-NO, 24VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 24VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 24Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 68K9790 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity
68K9790
Contactor, 3Pst-No, 24Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity 68K9790
CONTACTOR, 3PST-NO, 24VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 68K9790
Product Name Contactor, 3Pst-No, 24Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A101161-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GX11TCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.T0 - Thermal overload protection - 6KT000001827 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details