TE Connectivity Switch Knobs 3-1437622-2

Description
Body Features Primary Product Color : Natural Primary Product Material : Aluminum 5056(56S) Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 44.5 MM  [1.75 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top Indicator Style : Fingertip Spinner
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Aluminum 5056(56S) Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 44.5 MM  [1.75 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top Indicator Style : Fingertip Spinner
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 3-1437622-2 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
3-1437622-2
Switch Knobs 3-1437622-2
Body Features Primary Product Color : Natural Primary Product Material : Aluminum 5056(56S) Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 44.5 MM  [1.75 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top Indicator Style : Fingertip Spinner

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Aluminum 5056(56S)

Configuration Features


  • Knob Design : Straight Knurl
  • Skirt : Without
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 44.5 MM  [1.75 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : Top
  • Indicator Style : Fingertip Spinner
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 3-1437622-2
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - KN1250A1/4-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Natural
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
3 suppliers
Knobs - PKJ70B1/4-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Plastic
View Details