TE Connectivity Signal Relays 1422031-2

Description
Body Features Weight : 30 G  [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 2 Contact Plating Material : Gold Flash Contact Special Features : Single Contact Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : Solder, Plug-In Dimensions Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 24 MM  [.945 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 800 - 1000 mW Coil Resistance (OHM) : 15000 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 150 Input Voltage (VAC) : 125 Input Voltage (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 806 Signal Relay Coil Voltage Rating (VDC) : 110 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 150 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle N Relay Relay Type : Cradle N Relay V23154/V23162 Signal Characteristics Insertion Loss (HF Parameter) : -.12dB @ 100MHz, -1.9dB @ 900MHz Isolation (HF Parameter) : -18dB @ 900MHz, -30dB @ 100MHz Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTV Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Body Features Weight : 30 G  [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 2 Contact Plating Material : Gold Flash Contact Special Features : Single Contact Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : Solder, Plug-In Dimensions Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 24 MM  [.945 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 800 - 1000 mW Coil Resistance (OHM) : 15000 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 150 Input Voltage (VAC) : 125 Input Voltage (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 806 Signal Relay Coil Voltage Rating (VDC) : 110 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 150 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle N Relay Relay Type : Cradle N Relay V23154/V23162 Signal Characteristics Insertion Loss (HF Parameter) : -.12dB @ 100MHz, -1.9dB @ 900MHz Isolation (HF Parameter) : -18dB @ 900MHz, -30dB @ 100MHz Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTV Operating Temperature Range (DEGC) : -40 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 1422031-2 - TE Connectivity
Berwyn, PA, United States
Signal Relays
1422031-2
Signal Relays 1422031-2
Body Features Weight : 30 G  [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 2 Contact Plating Material : Gold Flash Contact Special Features : Single Contact Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : Solder, Plug-In Dimensions Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 24 MM  [.945 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 800 - 1000 mW Coil Resistance (OHM) : 15000 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 150 Input Voltage (VAC) : 125 Input Voltage (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 806 Signal Relay Coil Voltage Rating (VDC) : 110 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 150 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle N Relay Relay Type : Cradle N Relay V23154/V23162 Signal Characteristics Insertion Loss (HF Parameter) : -.12dB @ 100MHz, -1.9dB @ 900MHz Isolation (HF Parameter) : -18dB @ 900MHz, -30dB @ 100MHz Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTV Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Weight : 30 G  [1.058 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : Ag, Gold Flashed
  • Contact Number of Poles : 2
  • Contact Plating Material : Gold Flash
  • Contact Special Features : Single Contact
  • Signal Relay Contact Current Rating (AMP) : 2
  • Signal Relay Terminal Type : Solder, Plug-In

Dimensions


  • Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ]
  • Height : 30 MM  [1.181 INCH ]
  • Height Class (Mechanical) : 25 - 30 mm
  • Length : 24 MM  [.945 INCH ]
  • Length Class (Mechanical) : 20 - 25 mm
  • Width : 19 MM  [.748 INCH ]
  • Width Class (Mechanical) : 12 - 16 mm

Electrical Characteristics


  • Actuating System : DC
  • Coil Power Rating Class : 800 - 1000 mW
  • Coil Resistance (OHM) : 15000
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Voltage Rating (VAC) : 125
  • Contact Voltage Rating (VDC) : 150
  • Input Voltage (VAC) : 125
  • Input Voltage (VDC) : 150
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500
  • Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Insulation Initial Resistance (MEGO) : 1000
  • Power Consumption (MILW) : 800
  • Signal Relay Coil Magnetic System : Monostable, DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 806
  • Signal Relay Coil Voltage Rating (VDC) : 110
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 125
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 150

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Product Type : Relay
  • Relay Style : Cradle N Relay
  • Relay Type : Cradle N Relay V23154/V23162

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.12dB @ 100MHz, -1.9dB @ 900MHz
  • Isolation (HF Parameter) : -18dB @ 900MHz, -30dB @ 100MHz

Termination Features


  • Termination Type : Solder Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class : 50 - 70°C
  • Environmental Category of Protection : RTV
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1422031-2
Product Name Signal Relays
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1423155-8 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not EU ELV Compliant
View Details
TO-5/.100 Grid Relays - 1-1617097-0 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 5 volts
View Details
Signal Relays - 1-1393807-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Signal Relays - 1393808-8 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
4 suppliers