NKK Switches 10mm Ultra-Thin SMT DIP Rotary FR02FR16P-R

Description
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent mechanism gives crisp, positive action for accurate switch setting.
Request a Quote Datasheet
Description
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent mechanism gives crisp, positive action for accurate switch setting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10mm Ultra-Thin SMT DIP Rotary - FR02FR16P-R - NKK Switches
Scottsdale, AZ, United States
10mm Ultra-Thin SMT DIP Rotary
FR02FR16P-R
10mm Ultra-Thin SMT DIP Rotary FR02FR16P-R
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent mechanism gives crisp, positive action for accurate switch setting.

FR02-Series 10mm Ultra-Thin SMT DIP Rotaries

  • Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards.
  • Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting.
  • Detent mechanism gives crisp, positive action for accurate switch setting.
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Coded Rotary Switches
FR02FR16P-R
Coded Rotary Switches FR02FR16P-R
Coded Rotary Switches SMT 10MM HEXADEC 16P REAL CODED

Coded Rotary Switches SMT 10MM HEXADEC 16P REAL CODED

Buy Now Datasheet
Switch, Rotary, 1Pole, 16 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches - 09X9345 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 16 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches
09X9345
Switch, Rotary, 1Pole, 16 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches 09X9345
SWITCH, ROTARY, 1POLE, 16 POSITION, 0.1A, 5V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 16 POSITION, 0.1A, 5V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number FR02FR16P-R FR02FR16P-R 09X9345
Product Name 10mm Ultra-Thin SMT DIP Rotary Coded Rotary Switches Switch, Rotary, 1Pole, 16 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01KR10H-W - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
2 suppliers
High Security Keylock - CKL13ETW01-040 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Keylock Switches - CKL12ATW01-077-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
10mm Ultra-Thin SMT DIP Rotary - FR02KR16P-R - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type Gull Wing
View Details
2 suppliers