TE Connectivity Current Transformer, 50A, 2Va; Ct Construction Crompton Te Connectivity 2SFT-500

Description
CURRENT TRANSFORMER, 50A, 2VA; CT Construction:Non-ANS I Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 4; Power Rating:1VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER, 50A, 2VA; CT Construction:Non-ANS I Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 4; Power Rating:1VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 50A, 2Va; Ct Construction Crompton Te Connectivity - 32H7160 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 50A, 2Va; Ct Construction Crompton Te Connectivity
32H7160
Current Transformer, 50A, 2Va; Ct Construction Crompton Te Connectivity 32H7160
CURRENT TRANSFORMER, 50A, 2VA; CT Construction:Non-ANS I Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 4; Power Rating:1VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount RoHS Compliant: NA

CURRENT TRANSFORMER, 50A, 2VA; CT Construction:Non-ANSI Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 4; Power Rating:1VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 32H7160
Product Name Current Transformer, 50A, 2Va; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-3843-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Site Transformers - 1226705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Stand alone
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA - No.1601504525881 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details