TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 2RL-500

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 4; Power Rating:1VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:1.05" RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 4; Power Rating:1VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:1.05" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 09J4233 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
09J4233
Current Transformer; Ct Construction Crompton Te Connectivity 09J4233
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 4; Power Rating:1VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:1.05" RoHS Compliant: Yes

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 4; Power Rating:1VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:1.05" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 09J4233
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1540M21 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
CCT Standard Transformer - 1497-A-AXJK-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.50E7 Hz
View Details