TE Connectivity Pluggable Cables 2821033-2

Description
20 (4), 38 Position QSFP28, SFP+ (4) Plug to Plug (4) 9.84' (3.00m) Black Shielded
Request a Quote Datasheet
Description
20 (4), 38 Position QSFP28, SFP+ (4) Plug to Plug (4) 9.84' (3.00m) Black Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - A126795-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A126795-ND
Pluggable Cables A126795-ND
20 (4), 38 Position QSFP28, SFP+ (4) Plug to Plug (4) 9.84' (3.00m) Black Shielded

20 (4), 38 Position QSFP28, SFP+ (4) Plug to Plug (4) 9.84' (3.00m) Black Shielded

Buy Now Datasheet
Computer Cable, Qsfp+Plug, 9.84Ft, Blk; Connector Type A Te Connectivity - 46AC2397 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Qsfp+Plug, 9.84Ft, Blk; Connector Type A Te Connectivity
46AC2397
Computer Cable, Qsfp+Plug, 9.84Ft, Blk; Connector Type A Te Connectivity 46AC2397
COMPUTER CABLE, QSFP+PLUG, 9.84FT, BLK; Connector Type A:QSFP+ Plug; Connector Type B:QSFP+ Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, QSFP+PLUG, 9.84FT, BLK; Connector Type A:QSFP+ Plug; Connector Type B:QSFP+ Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Pluggable Cables - 2821033-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2821033-2
Cable Assemblies - Pluggable Cables 2821033-2
CABLE 4SFP+-QSFP28 M-M 3M

CABLE 4SFP+-QSFP28 M-M 3M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A126795-ND 46AC2397 2821033-2
Product Name Pluggable Cables Computer Cable, Qsfp+Plug, 9.84Ft, Blk; Connector Type A Te Connectivity Cable Assemblies - Pluggable Cables
Product Type SFP+ Cable SFP+ Cable
Cable Length 9.84 ft (29.99 dm) 9.84 ft (30 dm) 9.84 ft (29.99 dm)
Connector Type Plug to Plug (4) QSFP+ Plug
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064315-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details