TE Connectivity High Speed I/O Cable Assemblies 2820350-2

Description
Body Features Cable Color : Black Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 1.68 MM , 1.02 MM  [.04 INCH , .066 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : INTERNAL Mini-SAS HD Plug Cable Assembly (End B) : INTERNAL Mini-SAS HD Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : INTERNAL Mini-SAS HD to INTERNAL Mini-SAS HD Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 12
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 1.68 MM , 1.02 MM  [.04 INCH , .066 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : INTERNAL Mini-SAS HD Plug Cable Assembly (End B) : INTERNAL Mini-SAS HD Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : INTERNAL Mini-SAS HD to INTERNAL Mini-SAS HD Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2820350-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2820350-2
High Speed I/O Cable Assemblies 2820350-2
Body Features Cable Color : Black Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 1.68 MM , 1.02 MM  [.04 INCH , .066 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : INTERNAL Mini-SAS HD Plug Cable Assembly (End B) : INTERNAL Mini-SAS HD Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : INTERNAL Mini-SAS HD to INTERNAL Mini-SAS HD Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 12

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : VW-1

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 1.68 MM , 1.02 MM  [.04 INCH , .066 INCH ]
  • Wire Size (MMSQ) : .051
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .5 M  [1.64 FT ]

Product Type Features


  • Cable Assembly (End A) : INTERNAL Mini-SAS HD Plug
  • Cable Assembly (End B) : INTERNAL Mini-SAS HD Plug
  • Cable Assembly Category : Industry Standard, High Speed
  • Cable Assembly Type : INTERNAL Mini-SAS HD to INTERNAL Mini-SAS HD
  • Cable Style : Discrete Pair

Signal Characteristics


  • Data Rate (GBS) : 12
Buy Now
Pluggable Cables - A136925-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A136925-ND
Pluggable Cables A136925-ND
36 Position miniSAS HD 4x Plug to Plug 1.64' (500.00mm) Black Unshielded

36 Position miniSAS HD 4x Plug to Plug 1.64' (500.00mm) Black Unshielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 2820350-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2820350-2
Cable Assemblies - Pluggable Cables 2820350-2
C/A, INTERNAL HD MINI SAS, 100 O

C/A, INTERNAL HD MINI SAS, 100 O

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2820350-2 A136925-ND 2820350-2
Product Name High Speed I/O Cable Assemblies Pluggable Cables Cable Assemblies - Pluggable Cables
Product Type INTERNAL Mini-SAS HD Plug SAS Cable
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable, 15Way, 3; Reel Length (Metric) Te Connectivity - 31M5034 - Newark, An Avnet Company
Specs
Cable Type Flat Cable
Cable Length 0.2500 ft (0.7620 dm)
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
High Speed I/O Cable Assemblies - 2405417-3 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
3 suppliers