TE Connectivity EMI Connector Gaskets 2568010-1

Description
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .034 M  [.11 FT ] Product Thickness : .8 MM  [.031 INCH ] Product Width : 34.32 MM  [1.351 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2 Operation/Applicatio n Compatible With Connector Shell Size : 17 Other Shore A Hardness : 40 Product Type Features Binding Material : Silicone Filler Material : Nickel Plated Graphite Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .034 M  [.11 FT ] Product Thickness : .8 MM  [.031 INCH ] Product Width : 34.32 MM  [1.351 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2 Operation/Applicatio n Compatible With Connector Shell Size : 17 Other Shore A Hardness : 40 Product Type Features Binding Material : Silicone Filler Material : Nickel Plated Graphite Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Connector Gaskets - 2568010-1 - TE Connectivity
Berwyn, PA, United States
EMI Connector Gaskets
2568010-1
EMI Connector Gaskets 2568010-1
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .034 M  [.11 FT ] Product Thickness : .8 MM  [.031 INCH ] Product Width : 34.32 MM  [1.351 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2 Operation/Applicatio n Compatible With Connector Shell Size : 17 Other Shore A Hardness : 40 Product Type Features Binding Material : Silicone Filler Material : Nickel Plated Graphite Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Shape : Rectangular
  • Gasket Type : EMI Connector Gasket

Dimensions


  • Product Length : .034 M  [.11 FT ]
  • Product Thickness : .8 MM  [.031 INCH ]
  • Product Width : 34.32 MM  [1.351 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : No
  • Volume Resistivity (Max) (OHMCM) : .2

Operation/Application


  • Compatible With Connector Shell Size : 17

Other


  • Shore A Hardness : 40

Product Type Features


  • Binding Material : Silicone
  • Filler Material : Nickel Plated Graphite
  • Finished Type : Conductive Sheet

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Gaskets and Gasketing
Product Number 2568010-1
Product Name EMI Connector Gaskets
Material Nickel Plated Graphite
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2568063-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 2.75 inch (69.85 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2488561-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 3.25 inch (82.55 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2423949-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 0.8402 inch (21.34 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
2 suppliers
EMI Connector Gaskets - 2424039-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.26 inch (31.95 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details