TE Connectivity EMI Connector Gaskets 2561431-1

Description
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .022 M  [.07 FT ] Product Thickness : .8 MM  [.031 INCH ] Product Width : 22.23 MM  [.875 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2 Operation/Applicatio n Compatible With Connector Shell Size : 8 Other Shore A Hardness : 40 Product Type Features Binding Material : Silicone Filler Material : Nickel Plated Graphite Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .022 M  [.07 FT ] Product Thickness : .8 MM  [.031 INCH ] Product Width : 22.23 MM  [.875 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2 Operation/Applicatio n Compatible With Connector Shell Size : 8 Other Shore A Hardness : 40 Product Type Features Binding Material : Silicone Filler Material : Nickel Plated Graphite Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Connector Gaskets - 2561431-1 - TE Connectivity
Berwyn, PA, United States
EMI Connector Gaskets
2561431-1
EMI Connector Gaskets 2561431-1
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .022 M  [.07 FT ] Product Thickness : .8 MM  [.031 INCH ] Product Width : 22.23 MM  [.875 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2 Operation/Applicatio n Compatible With Connector Shell Size : 8 Other Shore A Hardness : 40 Product Type Features Binding Material : Silicone Filler Material : Nickel Plated Graphite Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Shape : Rectangular
  • Gasket Type : EMI Connector Gasket

Dimensions


  • Product Length : .022 M  [.07 FT ]
  • Product Thickness : .8 MM  [.031 INCH ]
  • Product Width : 22.23 MM  [.875 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : No
  • Volume Resistivity (Max) (OHMCM) : .2

Operation/Application


  • Compatible With Connector Shell Size : 8

Other


  • Shore A Hardness : 40

Product Type Features


  • Binding Material : Silicone
  • Filler Material : Nickel Plated Graphite
  • Finished Type : Conductive Sheet

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Gaskets and Gasketing
Product Number 2561431-1
Product Name EMI Connector Gaskets
Material Nickel Plated Graphite
Unlock Full Specs
to access all available technical data

Similar Products

Gaskets & O-Rings - 2665034 - RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Aluminum; Silver Plated Aluminium
Thickness 0.0709 inch (1.8 mm)
View Details
EMI Connector Gaskets - 2423897-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.28 inch (32.54 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2561438-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.63 inch (41.28 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2423902-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 2 inch (50.8 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details