TE Connectivity Antennas 2548623-2

Description
Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .1 M  [.328 FT ] Product Height : .15 MM  [.005 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 65 MM  [2.56 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : TN/NTN Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Mount Antenna End Connector Type : UHF Mount Radio End Connector Type : UHF Signal Characteristics Frequency Band (MHZ) : 1427 - 2700 Frequency Category : 1427 - 6000 Gain (Max) (DB) : 1.5 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .1 M  [.328 FT ] Product Height : .15 MM  [.005 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 65 MM  [2.56 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : TN/NTN Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Mount Antenna End Connector Type : UHF Mount Radio End Connector Type : UHF Signal Characteristics Frequency Band (MHZ) : 1427 - 2700 Frequency Category : 1427 - 6000 Gain (Max) (DB) : 1.5 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2548623-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2548623-2
Antennas 2548623-2
Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .1 M  [.328 FT ] Product Height : .15 MM  [.005 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 65 MM  [2.56 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : TN/NTN Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Mount Antenna End Connector Type : UHF Mount Radio End Connector Type : UHF Signal Characteristics Frequency Band (MHZ) : 1427 - 2700 Frequency Category : 1427 - 6000 Gain (Max) (DB) : 1.5 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Wide Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ]
  • Cable Length : .1 M  [.328 FT ]
  • Product Height : .15 MM  [.005 INCH ]
  • Product Length : 20 MM  [.787 INCH ]
  • Product Width : 65 MM  [2.56 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled
  • Wireless Standard : TN/NTN

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1
  • Mount Antenna End Connector Type : UHF
  • Mount Radio End Connector Type : UHF

Signal Characteristics


  • Frequency Band (MHZ) : 1427 - 2700
  • Frequency Category : 1427 - 6000
  • Gain (Max) (DB) : 1.5
  • Peak Gain (DBI) : 3 < 6

Usage Conditions


  • Cable Type : Coaxial
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2548623-2
Product Name Antennas
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 1427.0 to 2700.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0012 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers
Antennas - 2195630-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers
Antennas - 2344656-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2548623-5 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details