TE Connectivity Rocker & Toggle Switches 1520237-4

Description
8 AMP TOGGLE SWITCH
Request a Quote Datasheet
Description
8 AMP TOGGLE SWITCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
1520237-4
Rocker & Toggle Switches 1520237-4
8 AMP TOGGLE SWITCH

8 AMP TOGGLE SWITCH

Buy Now
Toggle Switches - 1520237-4-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
1520237-4-ND
Toggle Switches 1520237-4-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Toggle Switches - 1520237-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
1520237-4
Toggle Switches 1520237-4
Toggle Switches 8 AMP TOGGLE SWITCH

Toggle Switches 8 AMP TOGGLE SWITCH

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
1520237-4
Switches - Toggle Switches 1520237-4
SWITCH TOGGLE SPST 8A 125V

SWITCH TOGGLE SPST 8A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1520237-4 1520237-4-ND 1520237-4 1520237-4
Product Name Rocker & Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

TE MIL-Qualified and Commercial, Non-Teasible Toggle Switches - TE - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof
View Details
Subminiature Fully Illuminated Toggle - B12JJVCF - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
7 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details