TE Connectivity USB Cable Assemblies 2528301-3

Description
Body Features Cable Color : Black Configuration Features Number of Positions : 4 Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.5 FT ] Product Type Features Cable Assembly (End A) : USB Type A 3.0 Plug Cable Assembly (End B) : USB Type A 3.0 Plug Cable Assembly Type : USB 3.0 Type A to USB 3.0 Type A
Request a Quote Datasheet
Description
Body Features Cable Color : Black Configuration Features Number of Positions : 4 Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.5 FT ] Product Type Features Cable Assembly (End A) : USB Type A 3.0 Plug Cable Assembly (End B) : USB Type A 3.0 Plug Cable Assembly Type : USB 3.0 Type A to USB 3.0 Type A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 2528301-3 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
2528301-3
USB Cable Assemblies 2528301-3
Body Features Cable Color : Black Configuration Features Number of Positions : 4 Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.5 FT ] Product Type Features Cable Assembly (End A) : USB Type A 3.0 Plug Cable Assembly (End B) : USB Type A 3.0 Plug Cable Assembly Type : USB 3.0 Type A to USB 3.0 Type A

Body Features


  • Cable Color : Black

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (MMSQ) : .25 - .05
  • Wire Size (AWG) : 24 - 30

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 2 M  [6.5 FT ]

Product Type Features


  • Cable Assembly (End A) : USB Type A 3.0 Plug
  • Cable Assembly (End B) : USB Type A 3.0 Plug
  • Cable Assembly Type : USB 3.0 Type A to USB 3.0 Type A
Buy Now
USB Cables - 17-2528301-3-ND - DigiKey
Thief River Falls, MN, United States
USB-A 3.0STRAIGHT PLUG,SHIELD,IP

USB-A 3.0STRAIGHT PLUG,SHIELD,IP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2528301-3 17-2528301-3-ND
Product Name USB Cable Assemblies USB Cables
Product Type USB Type A 3.0 Plug Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064530-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
5 suppliers