TE Connectivity USB Cable Assemblies 2528300-5

Description
Body Features Cable Color : Black Configuration Features Number of Positions : 9 Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 4 M  [13.123 FT ] Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type A Plug Cable Assembly Type : USB Type A to USB Type A
Request a Quote Datasheet
Description
Body Features Cable Color : Black Configuration Features Number of Positions : 9 Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 4 M  [13.123 FT ] Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type A Plug Cable Assembly Type : USB Type A to USB Type A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 2528300-5 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
2528300-5
USB Cable Assemblies 2528300-5
Body Features Cable Color : Black Configuration Features Number of Positions : 9 Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 4 M  [13.123 FT ] Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type A Plug Cable Assembly Type : USB Type A to USB Type A

Body Features


  • Cable Color : Black

Configuration Features


  • Number of Positions : 9

Dimensions


  • Wire Size (MMSQ) : .25 - .05
  • Wire Size (AWG) : 24 - 30

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 4 M  [13.123 FT ]

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : USB Type A Plug
  • Cable Assembly Type : USB Type A to USB Type A
Buy Now
USB Cables - 17-2528300-5-ND - DigiKey
Thief River Falls, MN, United States
USB-A 2.0STRAIGHTPLUG,SHIE LD,IP6

USB-A 2.0STRAIGHTPLUG,SHIELD,IP6

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2528300-5 17-2528300-5-ND
Product Name USB Cable Assemblies USB Cables
Product Type USB Type A Plug Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 039751-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
USB Cable Assemblies - 2528301-1 - TE Connectivity
Specs
Product Type USB Type A 3.0 Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
2 suppliers