TE Connectivity USB Cable Assemblies 2528301-1

Description
Body Features Cable Color : Black Configuration Features Number of Positions : 4 Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : USB Type A 3.0 Plug Cable Assembly (End B) : USB Type A 3.0 Plug Cable Assembly Type : USB 3.0 Type A to USB 3.0 Type A
Request a Quote Datasheet
Description
Body Features Cable Color : Black Configuration Features Number of Positions : 4 Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : USB Type A 3.0 Plug Cable Assembly (End B) : USB Type A 3.0 Plug Cable Assembly Type : USB 3.0 Type A to USB 3.0 Type A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 2528301-1 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
2528301-1
USB Cable Assemblies 2528301-1
Body Features Cable Color : Black Configuration Features Number of Positions : 4 Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : USB Type A 3.0 Plug Cable Assembly (End B) : USB Type A 3.0 Plug Cable Assembly Type : USB 3.0 Type A to USB 3.0 Type A

Body Features


  • Cable Color : Black

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (MMSQ) : .25 - .05
  • Wire Size (AWG) : 24 - 30

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : USB Type A 3.0 Plug
  • Cable Assembly (End B) : USB Type A 3.0 Plug
  • Cable Assembly Type : USB 3.0 Type A to USB 3.0 Type A
Buy Now
USB Cables - 17-2528301-1-ND - DigiKey
Thief River Falls, MN, United States
USB-A 3.0 STRAIGHT PLUG ,SHIELD,

USB-A 3.0 STRAIGHT PLUG ,SHIELD,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2528301-1 17-2528301-1-ND
Product Name USB Cable Assemblies USB Cables
Product Type USB Type A 3.0 Plug Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable Assemblies - 2528300-2 - TE Connectivity
Specs
Product Type USB Type A Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
2 suppliers
Twisted Pair Cable - 004579-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 093353-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers